EN
  • EN
  • DE

2SD1667

Part No 2SD1667
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 5A 2000mW 3-Pin(3+Tab) TO-220ML
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157785-2SD1667
Popularity Low
Supply and Demand Status Limited
Family Name 2SD1667
Introduction Date July 14, 2010
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SD1667 CAD Model

Description

ON Semiconductor 2SD1667 NPN Bipolar Transistor

The 2SD1667 is a powerful NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This transistor is well-suited for a variety of applications that require high-speed switching and amplification, making it a versatile component for both hobbyist and commercial electronic projects.

Key Features

  • Voltage Ratings: The 2SD1667 boasts a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V. These ratings ensure that the transistor can handle moderate voltage applications with ease.
  • Current Handling: With a continuous collector current (IC) of up to 3A, this transistor can drive a significant amount of current, making it suitable for power switching applications.
  • High Power Dissipation: The device can dissipate up to 25W of power, allowing it to manage considerable thermal loads during operation.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 100MHz, indicative of its ability to operate effectively at high frequencies, which is beneficial for RF and high-speed signal processing circuits.

Applications

The 2SD1667 is commonly used in a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching power supplies
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality

ON Semiconductor has packaged the 2SD1667 in a TO-220AB package, which is widely used for medium power devices. The TO-220AB package ensures easy mounting on printed circuit boards and provides excellent thermal performance. Additionally, ON Semiconductor's commitment to quality means that each 2SD1667 transistor is built to the highest standards, ensuring reliability and performance in your electronic designs.

Whether you're designing a new power supply, upgrading an audio amplifier, or working on motor control, the 2SD1667 from ON Semiconductor is a solid choice that offers robust performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess