The NXP PMBZ5252B is a high-precision Zener diode designed for voltage regulation and voltage reference applications. This small-signal Zener diode, from NXP's reputable line of semiconductor products, is a vital component for designers looking for a reliable and stable voltage source in their electronic circuits.
Key Features
- Nominal Zener Voltage: The PMBZ5252B offers a nominal Zener voltage of 24V, which makes it suitable for a variety of applications that require a precise voltage reference.
- Power Dissipation: With a total power dissipation of 300 mW, this diode can handle moderate levels of power, making it ideal for use in both commercial and industrial electronics.
- Tolerance: The voltage tolerance is specified at ±5%, ensuring accurate voltage regulation for sensitive components.
- Package: It comes in a small SOT-23 package, which is widely used in the industry and is suitable for high-density PCB designs.
- Operating Temperature Range: The device can operate over a wide temperature range from -65°C to +150°C, ensuring reliability in various environmental conditions.
Applications
The PMBZ5252B is versatile and can be implemented in numerous applications, including:
- Power supply regulation
- Overvoltage and surge protection circuits
- Consumer electronics
- Telecommunication devices
- Computer motherboards
Quality and Reliability
NXP is known for its commitment to quality, and the PMBZ5252B is no exception. This Zener diode is manufactured with the highest standards to ensure it meets the rigorous demands of the electronics industry. With its precise voltage regulation and robust construction, the PMBZ5252B is a reliable choice for engineers and designers looking for a component that will provide consistent performance over time.
For detailed specifications and application notes, customers are encouraged to refer to the official NXP datasheets and product documentation available on the NXP website or through authorized distributors.