Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238922-PMD9010D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMD9010D CAD Model

Description

The NXP PMD9010D is a cutting-edge product designed to cater to the growing demands of the high-performance mixed-signal market. As a part of NXP's renowned product lineup, the PMD9010D stands out with its robust feature set and reliability, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced Processing Capabilities: At the core of the PMD9010D is a powerful processing unit capable of handling complex algorithms and computations, ensuring smooth operation in demanding scenarios.
  • High Integration: This product boasts a high level of integration, combining multiple functionalities into a single chip. This not only saves space on the circuit board but also helps reduce power consumption and overall system costs.
  • Energy Efficiency: Designed with energy conservation in mind, the PMD9010D is optimized for low power consumption without compromising on performance, making it suitable for battery-powered devices and energy-sensitive applications.
  • Robust Connectivity: With a suite of connectivity options, the PMD9010D ensures seamless communication with other components and systems, facilitating the development of interconnected devices in the Internet of Things (IoT) era.
  • Flexibility: The PMD9010D's versatile architecture allows for flexible firmware and software configurations, enabling customization to meet specific application requirements.

Applications

The NXP PMD9010D is designed to be a versatile component suitable for various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Portable electronics
  • Medical equipment

Quality and Reliability

NXP is known for its commitment to quality, and the PMD9010D is no exception. Manufactured with the highest standards, this product is built to deliver consistent performance and withstand the test of time, even in the most challenging environments.

Support and Documentation

Customers can expect comprehensive support and extensive documentation for the PMD9010D, including detailed datasheets, application notes, and design resources. NXP's dedicated support team is also available to assist with any technical queries or integration challenges.

With its robust set of features, the NXP PMD9010D is poised to be a key component in driving innovation and efficiency in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC MOSFET DRIVER 6TSOP
Lowest to $12.5156
ECAD model for PMD9001D,115
NXP / Nexperia
Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A
Need more? Email Us
ECAD model for PMD5003K
NXP / Nexperia
IC MOSFET DRIVER SC-59A
Need more? Email Us
ECAD model for PMD4003K
ON Semiconductor
IC MOSFET W/PNP SW TRANS 8-DFN
Lowest to $1.3447
ECAD model for NUS5530MNR2G
NXP / Nexperia
IC MOSFET DRIVER 6TSOP
Need more? Email Us
ECAD model for PMD9002D,115
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
ECAD model for ALD910019SAL
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
ECAD model for ALD910026SAL
NXP / Nexperia
Low VCEsat (BISS) transistors
Need more? Email Us
ECAD model for PMD9010D
NXP / Nexperia
IC MOSFET DRIVER 6TSOP
Need more? Email Us
ECAD model for PMD9010D,115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention