The NXP PMDPB65UP is a state-of-the-art Power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This compact and powerful semiconductor device is built using NXP's advanced technology, which ensures optimal performance in power switching tasks.
Key Features:
- Low On-State Resistance: The PMDPB65UP offers a very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency in power conversion applications.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET provides high-speed performance, which is crucial for reducing switching losses and enabling efficient operation at higher frequencies.
- Enhanced Thermal Performance: With an excellent thermal design, the PMDPB65UP ensures better heat dissipation, which contributes to a lower junction temperature and extended device longevity.
- Durable and Robust: The device is designed to withstand harsh conditions, making it suitable for industrial, automotive, and consumer electronics that require high reliability and durability.
Applications:
The versatility of the NXP PMDPB65UP allows it to be used in a variety of applications, including:
- DC/DC Converters
- Motor Control Circuits
- Power Management Systems
- LED Lighting Solutions
- Computing and Server Power Supplies
- Automotive Electronics
Product Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
20A
Power Dissipation (P<sub>D)
36.8W
Operating Temperature Range
-55°C to +175°C
With its robust design and superior performance, the NXP PMDPB65UP Power MOSFET is an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.