EN
  • EN
  • DE
  • IT

PMEG4010EH@115

Part No PMEG4010EH@115
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOD-123F
Manufacturer NXP
Win Source Part Number 759572-PMEG4010EH@115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG4010EH@115 CAD Model

Description

Introducing the PMEG4010EH@115 Schottky Diode from NXP Semiconductors

The PMEG4010EH@115 is a cutting-edge Schottky barrier rectifier designed by NXP Semiconductors, renowned for their commitment to innovation and quality in the field of electronic components. This high-efficiency diode is specifically engineered to meet the rigorous demands of modern electronic applications, offering a seamless blend of performance, reliability, and energy efficiency.

Key Features and Benefits

  • Low Forward Voltage Drop: The PMEG4010EH@115 boasts a low forward voltage drop, which minimizes power loss and enhances overall system efficiency. This feature is particularly beneficial in applications where power conservation is paramount.
  • High Surge Current Capability: Designed to withstand high surge currents, this diode is an ideal choice for applications that experience transient overvoltage conditions, ensuring robust performance and reliability.
  • Reduced Power Loss: With its Schottky technology, the PMEG4010EH@115 ensures reduced power loss, making it suitable for high-frequency power supply designs and energy-sensitive applications.
  • Compact and Robust Package: Encased in a SOD123W package, this product offers a compact footprint without compromising on thermal performance or durability, making it suitable for space-constrained applications.
  • Environmental Compliance: The PMEG4010EH@115 is compliant with RoHS and other environmental directives, reflecting NXP's commitment to environmental sustainability and the production of eco-friendly products.

Applications

The versatile nature of the PMEG4010EH@115 Schottky diode makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diodes in Converters and Motor Control Circuits
  • Reverse Battery Protection
  • Power Management in Portable Devices

Technical Specifications

With a maximum continuous forward current of 1A and a peak repetitive reverse voltage of 40V, the PMEG4010EH@115 is designed to handle the demands of various electronic circuits. Its operating junction temperature range from -65°C to +150°C ensures stability across a wide thermal spectrum, making it a reliable choice for diverse environmental conditions.

In conclusion, the PMEG4010EH@115 from NXP Semiconductors is an exemplary choice for designers and engineers looking for a high-performance, energy-efficient Schottky diode that does not compromise on quality or durability. Its robust construction and adherence to environmental standards make it a forward-thinking solution for today's electronic challenges.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0644 $58.5420
115+ $0.9971 $114.6665
175+ $0.9634 $168.5950
250+ $0.8960 $224.0000
325+ $0.8624 $280.2800
410+ $0.8287 $339.7670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,270 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess