EN
  • EN
  • DE

PMEG45A10EPD146

Part No PMEG45A10EPD146
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, SCHOTTKY / Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1011079-PMEG45A10EPD146
Ultra Librarian 3D Model Ultra Librarian PMEG45A10EPD146 CAD Model

Description

The NXP PMEG45A10EPD146 is a state-of-the-art Schottky barrier rectifier that is designed to offer efficient power management solutions for a wide range of applications. This robust rectifier is part of NXP's high-performance and environmentally friendly product line, providing designers with a reliable and high-quality component for their power conversion systems.

With a maximum average forward current of 45 A and a peak repetitive reverse voltage of 100 V, the PMEG45A10EPD146 is well-suited for high-frequency power switching applications. Its low forward voltage drop ensures high efficiency, which is critical for energy-sensitive designs. The device's low power loss and high efficiency make it an ideal choice for switch-mode power supplies, DC-DC converters, and power inverters.

The PMEG45A10EPD146 features a planar structure that ensures a low leakage current and excellent stability over its entire operating temperature range, which spans from -55°C to +150°C. This guarantees performance reliability even under extreme conditions, making it suitable for automotive, industrial, and consumer electronics where temperature variations are common.

NXP has designed this Schottky barrier rectifier with a low thermal resistance package, ensuring efficient heat dissipation and improved thermal management. The package is also RoHS compliant and halogen-free, reflecting NXP's commitment to environmental sustainability and regulatory compliance.

The PMEG45A10EPD146 is available in a compact and rugged D2PAK (TO-263) surface-mount package, which is optimized for automated assembly processes. Its space-saving design allows for high-density PCB layouts, which is especially beneficial in applications where board space is at a premium.

Overall, the NXP PMEG45A10EPD146 Schottky barrier rectifier is a high-performance solution that combines efficiency, reliability, and environmental friendliness. It is an excellent choice for engineers looking to enhance the power efficiency and longevity of their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess