EN
  • EN
  • DE

PMN23UN,135

Part No PMN23UN,135
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 6.3A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 700mV @ 1mA
Max Gate Charge 10.6nC @ 4.5V
Max Input Capacitance 740pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.75W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SC-74, SOT-457
Win Source Part Number 004402-PMN23UN,135
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian PMN23UN,135 CAD Model

Description

The PMN23UN,135 is a cutting-edge MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) developed by NXP Semiconductors, a leader in the semiconductor industry. This product is designed for high efficiency and reliability in a wide range of applications, including power management, switching, and amplification tasks in electronic circuits.

Key Features

  • Low On-Resistance: The PMN23UN,135 boasts an extremely low on-resistance, which reduces power loss and improves overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency applications that require rapid on-off cycles.
  • Advanced Packaging: Enclosed in a compact, surface-mount package, the PMN23UN,135 is designed for space-constrained applications while offering robust performance.
  • Energy Efficiency: With its low threshold voltage and minimal gate charge, this MOSFET is optimized for low energy consumption, making it suitable for battery-powered devices.
  • Thermal Management: The PMN23UN,135 has excellent thermal characteristics, ensuring stable operation even under high-temperature conditions.

Applications

The versatility of the PMN23UN,135 makes it suitable for a broad spectrum of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Systems
  • LED Lighting Solutions
  • Portable Electronic Devices
  • Telecommunication Equipment

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 7.7A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

In conclusion, the PMN23UN,135 from NXP is an exceptional MOSFET choice for designers and engineers looking to optimize their power management solutions. With its low on-resistance, high-speed switching capabilities, and energy-efficient design, this component is set to deliver superior performance in a variety of electronic applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6341 $63.8046
14+ $8.7249 $122.1486
21+ $8.4523 $177.4983
29+ $8.1797 $237.2113
37+ $7.9071 $292.5627
49+ $7.0894 $347.3806
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess