EN
  • EN
  • DE

PMSTA05

Part No PMSTA05
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.5A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 50 @ 100mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 210202-PMSTA05
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMSTA05 CAD Model

Description

The PMSTA05 is a robust semiconductor product designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This product is a part of NXP's extensive portfolio of discrete, bipolar transistors that cater to a wide range of applications, ensuring high performance and efficiency.

Key Features

  • Type: NPN bipolar junction transistor (BJT)
  • Package: SOT23, a small and versatile surface-mount package that is suitable for automated assembly processes and space-constrained applications.
  • Voltage Ratings: It is designed to support a collector-base voltage (VCBO) and collector-emitter voltage (VCEO) that make it suitable for medium voltage applications.
  • Current Handling: The PMSTA05 can manage a substantial collector current (IC), making it a good choice for driving moderate loads.
  • Transition Frequency: It features a high transition frequency (fT), enabling its use in high-speed switching applications and in circuits requiring high-frequency signal amplification.
  • Thermal Performance: The device offers excellent thermal performance, ensuring reliability and longevity even under conditions of high ambient temperature and thermal stress.

Applications

The PMSTA05's versatility allows it to be used in a variety of electronic circuits and applications, including but not limited to:

  • Switching and amplification in consumer electronics
  • Power management modules
  • Signal processing
  • Automotive applications
  • Telecommunication infrastructure

Quality and Reliability

NXP's commitment to quality ensures that the PMSTA05, like all of its products, meets the highest standards of reliability. This transistor is subjected to rigorous testing and quality control measures throughout its manufacturing process, resulting in a component that you can trust for critical and long-term applications.

Environmental Considerations

The PMSTA05 is produced with consideration for environmental impact. It complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment, ensuring that it is a more environmentally friendly option for today's green-conscious market.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5105 $58.7075
280+ $0.4193 $117.4040
430+ $0.4066 $174.8380
590+ $0.3927 $231.6930
760+ $0.3800 $288.8000
1,020+ $0.3407 $347.5140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess