EN
  • EN
  • DE

PSMN3R3-40YS

Part No PSMN3R3-40YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 40 V 3.3 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240140-PSMN3R3-40YS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN3R3-40YS CAD Model

Description

Product Overview: PSMN3R3-40YS - NXP Semiconductors

The PSMN3R3-40YS is a high-performance, low-voltage power MOSFET produced by NXP Semiconductors. This device is designed to deliver efficiency and power density in a variety of applications, making it a suitable choice for modern energy-sensitive electronics. With a focus on reducing on-state resistance and minimizing switching losses, the PSMN3R3-40YS is an exemplary component for switching regulators, power management systems, and other power conversion applications.

Key Features:

  • Low On-State Resistance (R<sub>DS(on)): The PSMN3R3-40YS boasts an extremely low on-state resistance of just 3.3 mΩ at V<sub>GS = 10 V, which reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current (I<sub>D): With the capability to handle a continuous drain current of up to 100 A, this MOSFET can support high current applications with ease.
  • 40 V Drain-Source Voltage (V<sub>DS): The device is rated for a maximum drain-source voltage of 40 V, providing a good safety margin for most low-voltage applications.
  • Fast Switching Performance: The optimized gate charge and low intrinsic capacitances contribute to fast switching performance, which is crucial for reducing switching losses in high-frequency operations.
  • Enhanced Thermal Performance: The PSMN3R3-40YS is housed in an LFPAK56 (Power-SO8) package, which offers excellent thermal performance and a small footprint on the PCB.
  • Robustness: The device has been engineered for robustness, with features such as improved avalanche energy rating (E<sub>as), making it resilient in harsh conditions.

Applications:

  • DC/DC Converters
  • Power Supplies for Servers, Telecom, and Computing Systems
  • Motor Control Systems
  • Power Management Circuits

The PSMN3R3-40YS from NXP Semiconductors is a testament to the company's commitment to providing advanced power management solutions. Its robust design, coupled with its impressive electrical characteristics, make it an ideal choice for designers looking to optimize their power circuitry for performance and efficiency.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess