The NXP PUMH14 is a versatile, high-performance NPN transistor array designed for a variety of applications that require dual switching capabilities. Engineered by NXP Semiconductors, a leader in the electronics industry, this product is renowned for its reliability and efficiency. The PUMH14 is housed in a compact SOT363 package, making it suitable for space-constrained applications.
Key Features
- Dual NPN Transistors: The PUMH14 contains two NPN transistors, allowing for efficient switching and amplification in one package.
- High Collector Current: With a collector current (Ic) rating of up to 100mA, it can drive moderate loads in your circuit.
- Low VCE(sat): The device features a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
- High-Speed Switching: The PUMH14 is designed for high-speed switching applications, ensuring quick response times in digital circuits.
Applications
The PUMH14 is ideal for a wide range of applications due to its dual transistor configuration and high-speed switching capabilities. It is commonly used in:
- Pre-amplification circuits
- Signal processing
- Switching regulators
- Driver stages in Hi-Fi amplifiers and television circuits
- Control systems
Technical Specifications
| Parameter |
Value |
| Package |
SOT363 |
| Transistor Polarity |
NPN |
| Collector-Emitter Voltage VCEO |
50V |
| Collector Current IC |
100mA |
| Collector-Emitter Saturation Voltage VCE(sat) |
Low |
| Switching Speed |
High |
Overall, the NXP PUMH14 is a robust, high-quality component that delivers superior performance in a range of electronic circuits. Its dual transistor design and high-speed switching make it an excellent choice for designers who require the utmost in performance and reliability.