EN
  • EN
  • DE

PVR100AD-B2V5

Part No PVR100AD-B2V5
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Zener
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 300mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 062219-PVR100AD-B2V5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVR100AD-B2V5 CAD Model

Description

The PVR100AD-B2V5 is a cutting-edge semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-quality solutions in the electronics market. This particular component is designed to meet the demanding needs of modern electronic systems, providing both reliability and performance.

Key Features

  • Voltage Regulation: The PVR100AD-B2V5 offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits. It is ideal for applications requiring a consistent power supply.
  • High Efficiency: With its advanced design, this product achieves high efficiency, reducing energy consumption and heat generation, which can be crucial in power-sensitive designs.
  • Compact Design: The small footprint of the PVR100AD-B2V5 makes it suitable for space-constrained applications, allowing designers to save valuable board space without sacrificing performance.
  • Durability: NXP's commitment to quality means that the PVR100AD-B2V5 is built to last, with robust construction that withstands harsh environments and demanding usage conditions.
  • Easy Integration: This component is designed for easy integration into various circuit designs, supporting a wide range of applications across different industries.

Applications

The versatile nature of the PVR100AD-B2V5 makes it suitable for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • Power management modules

Technical Specifications

The PVR100AD-B2V5 boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Manufacturer: NXP Semiconductors
  • Product Category: Voltage Regulators
  • Output Voltage: B2V5 (specific value to be defined by the context or datasheet)
  • Package / Case: To be specified based on actual product data
  • Operating Temperature Range: To be specified based on actual product data

Conclusion

In conclusion, the PVR100AD-B2V5 from NXP Semiconductors represents a state-of-the-art solution for power regulation needs in a vast array of electronic systems. Its combination of efficiency, compact design, and durability, along with NXP's reputation for quality, makes it an excellent choice for your next project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6078 $64.3120
90+ $1.3190 $118.7100
140+ $1.2786 $179.0040
190+ $1.2370 $235.0300
245+ $1.1954 $292.8730
325+ $1.0718 $348.3350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess