EN
  • EN
  • DE

S32G399AACK1VUCT

Part No S32G399AACK1VUCT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MPU S32G3 1.3GZ/400MHZ 525BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201479-S32G399AACK1VUCT
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series S32G3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M7
Number of Cores/Bus Width 4 Core, 64-Bit/8 Core, 32-Bit
Speed 400MHz, 1.3GHz
RAM Controllers DDR3L SDRAM, LPDDR4 DRAM
Ultra Librarian 3D Model Ultra Librarian S32G399AACK1VUCT CAD Model

Description

The NXP S32G399AACK1VUCT is a cutting-edge automotive processor designed to revolutionize the capabilities of connected vehicles. As part of NXP's S32G Vehicle Network Processors family, it is specifically engineered to handle the complex demands of in-vehicle networking, data processing, and security. This product is ideal for applications that require high-performance computing, such as advanced driver-assistance systems (ADAS), vehicle gateways, and in-vehicle networking.

Key Features

  • Advanced Processing Power: The S32G399AACK1VUCT is built with a multi-core architecture that includes Arm Cortex-A53 cores for high-level OS and applications, along with Cortex-M7 cores for real-time processing. This combination ensures efficient handling of complex computing tasks within the vehicle.
  • Enhanced Security: Security is paramount in automotive applications, and the S32G399AACK1VUCT comes with integrated hardware security features. These include a cryptographic acceleration unit, secure boot, and secure debug to protect against unauthorized access and ensure the integrity of in-vehicle communications.
  • Network Acceleration: To support the high-speed data transfer required in modern vehicles, the processor includes a Network Acceleration Unit (NAU) and a Data Processing Unit (DPU). These components optimize network traffic and data handling, enhancing the overall performance of vehicle networks.
  • Automotive Interfaces: The processor supports multiple automotive communication standards, including CAN FD, LIN, FlexRay, and Ethernet. This ensures seamless integration with existing vehicle networks and simplifies the design of new systems.

Applications

The versatile nature of the S32G399AACK1VUCT makes it suitable for a wide range of automotive applications. It is particularly well-suited for gateway modules, domain controllers, and safety co-processors. The processor's high level of integration and performance also makes it an excellent choice for edge-to-cloud data aggregation, processing, and analytics in connected vehicles.

Conclusion

With its robust processing capabilities, security features, and network acceleration, the NXP S32G399AACK1VUCT processor is a powerful solution for the automotive industry. Its ability to handle the rigorous demands of vehicle networking and data processing ensures that it will play a crucial role in the development of smarter, safer, and more connected vehicles.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess