EN
  • EN
  • DE
  • IT

S32K344NHT1VPBST

Part No S32K344NHT1VPBST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K344 ARM CORTEX-M7, 160 MHZ, / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 160MHz 4MB (4M x 8) FLASH 172-QFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, I³C, LIN, QSPI, SAI, SPI, UART/USART
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 172-QFP
Supplier Device Package 172-QFP (16x16)
REACH Status REACH Unaffected
Win Source Part Number 1355897-S32K344NHT1VPBST
Ultra Librarian 3D Model Ultra Librarian S32K344NHT1VPBST CAD Model

Description

The NXP S32K344NHT1VPBST is a state-of-the-art microcontroller designed for automotive and industrial applications that require high levels of performance, reliability, and real-time responsiveness. This powerful component is part of the S32K3 family, which is known for its advanced features and capabilities tailored to meet the stringent requirements of modern embedded systems.

Key Features:

  • Core: The S32K344NHT1VPBST is built around an ARM Cortex-R52 core, which operates at a frequency of up to 200 MHz, offering robust performance for compute-intensive tasks.
  • Memory: It comes with an ample memory provision, including 4096 KB of flash memory and 512 KB of RAM, ensuring sufficient space for complex applications and data storage.
  • Connectivity: The microcontroller features a range of communication interfaces, including CAN FD, LIN, and Ethernet, to enable robust and versatile connectivity options for various automotive networks.
  • Security: With an emphasis on security, the S32K344NHT1VPBST includes a Hardware Security Module (HSM) to provide secure boot, encryption, and secure key storage, which are essential for protecting sensitive automotive data.
  • Analog Features: The device is equipped with multiple analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), making it suitable for sensor integration and control applications.
  • Package: The microcontroller is offered in a 176-pin LQFP package, which is ideal for space-constrained applications while still providing ample I/O options.

Applications:

The NXP S32K344NHT1VPBST is designed to cater to a wide range of applications within the automotive sector, including advanced driver-assistance systems (ADAS), body electronics, powertrain, and chassis control systems. Additionally, its robust feature set makes it suitable for industrial automation, motor control, and various real-time control systems that demand high-speed processing and connectivity.

Conclusion:

In summary, the NXP S32K344NHT1VPBST microcontroller is a highly capable and versatile component that delivers the performance, security, and connectivity necessary for today's advanced embedded systems. Its comprehensive feature set ensures that it can meet the evolving demands of the automotive and industrial markets, making it a smart choice for engineers and designers looking for a reliable and efficient solution.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2153 $60.6459
7+ $16.5869 $116.1083
10+ $16.0686 $160.6860
13+ $15.5503 $202.1539
17+ $15.0319 $255.5423
23+ $13.4769 $309.9687
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess