EN
  • EN
  • DE
  • IT

ERJ14YJ104U

Part No ERJ14YJ104U
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 730792-ERJ14YJ104U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERJ14YJ104U CAD Model

Description

The ERJ14YJ104U is a chip resistor manufactured by Panasonic, designed for surface mount applications on printed circuit boards (PCBs). Chip resistors like this are ubiquitous in modern electronics, providing essential resistance for current limiting, voltage division, and other circuit functions.

Applications:

  • Consumer Electronics: Used extensively in devices such as smartphones, digital cameras, and audio players.
  • Computer Systems: Found in motherboards, graphics cards, and other computer peripherals.
  • Telecommunications Equipment: Employed in routers, modems, and other networking devices.
  • Industrial Control Systems: Integrated into PLCs, motor drives, and other industrial automation equipment.
  • Automotive Electronics: Used in ECUs, sensor interfaces, and other automotive systems.

Features:

  • Surface Mount Technology (SMT): Facilitates automated assembly on PCBs, reducing manufacturing costs.
  • Compact Size: Small footprint allows for high-density placement on circuit boards.
  • High Reliability: Provides stable resistance values over a wide range of operating temperatures and conditions.
  • Precise Tolerance: Ensures accurate resistance values for precise circuit performance.
  • Wide Resistance Range: Available in various resistance values to meet diverse circuit needs.

Benefits:

  • Reduced Board Space: SMT design allows for smaller and more compact electronic devices.
  • Improved Manufacturing Efficiency: Automated assembly processes reduce manufacturing time and costs.
  • Enhanced Circuit Performance: Precise resistance values lead to more accurate and reliable circuit operation.
  • Increased Durability: Robust construction ensures long-term reliability in demanding environments.
  • Cost-Effective: Mass production of chip resistors makes them a cost-effective solution for resistive applications.

Additional Details:

The ERJ14YJ104U, as part of Panasonic's ERJ series, conforms to industry standards for chip resistors. The resistance value is 100 kOhms (104 = 10 x 10^4 Ohms). Refer to the component's datasheet for comprehensive specifications, including power rating, temperature coefficient, and packaging information. The power rating indicates the maximum power the resistor can dissipate without damage, while the temperature coefficient specifies the change in resistance with temperature variations. These parameters are critical for ensuring proper application and reliable performance within the intended circuit design.

You May Also Be Interested in

Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,195+ $0.0485 $57.9575
2,900+ $0.0399 $115.7100
4,495+ $0.0386 $173.5070
6,175+ $0.0374 $230.9450
7,990+ $0.0362 $289.2380
10,715+ $0.0323 $346.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 1195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess