EN
  • EN
  • DE

S87C552-4A68

Part No S87C552-4A68
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Single-chip 8-bit microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310756-S87C552-4A68
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C552-4A68 CAD Model

Description

The S87C552-4A68 is a powerful single-chip microcontroller from NXP Semiconductors, designed to meet the rigorous demands of complex embedded systems. This high-performance device is part of the 80C51 microcontroller family, which is renowned for its versatility and efficiency in a wide range of applications.

At the heart of the S87C552-4A68 is an 8-bit CPU which, despite its simplicity, provides robust processing capabilities. The microcontroller operates at a frequency of up to 16 MHz, which ensures swift execution of instructions and allows for responsive operation in time-sensitive tasks. It features 8KB of on-chip OTP (One-Time Programmable) EPROM, which is ideal for program storage, and it also includes 256 bytes of RAM, facilitating efficient data manipulation and temporary data storage.

The device boasts a wide range of integrated peripherals that enhance its functionality. These include two 16-bit timer/counters, a full-duplex enhanced UART for serial communication, and four 8-bit I/O ports, providing up to 32 lines for flexible connection to external devices. Additionally, it offers an eight-source, four-priority-level nested interrupt structure, which allows for sophisticated interrupt-driven programming, crucial for real-time system responsiveness.

The S87C552-4A68 is equipped with an on-chip watchdog timer, which helps to maintain the reliable operation by resetting the device in the event of a software malfunction. Power-saving modes such as Idle and Power-down modes are available to conserve energy when full processing power is not required, making it suitable for battery-operated devices.

This microcontroller is packaged in a 68-pin PLCC (Plastic Leaded Chip Carrier), providing a compact form factor that is ideal for space-constrained applications. The S87C552-4A68 is a versatile solution for a myriad of applications, including industrial control, consumer electronics, and automation systems, where reliability, efficiency, and a broad set of features are paramount.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess