EN
  • EN
  • DE

S912XD128F2CALR

Part No S912XD128F2CALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 128KB Flash, 80MHz, -40/+85degC, Automotive Qualified, QFP 112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Max Frequency 80 MHz
Max Operating Temperature 85 °C
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 91
Number of Timers/Counters 12
Packaging Tape & Reel
Radiation Hardening No
RAM Size 8 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1125514-S912XD128F2CALR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S912XD128F2CALR CAD Model

Description

Introducing the NXP S912XD128F2CALR Microcontroller

The NXP S912XD128F2CALR is a high-performance microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This advanced integrated circuit is part of NXP's S12XD family, renowned for its exceptional processing power, enhanced memory options, and robust feature set tailored to meet the complex requirements of modern embedded systems.

Key Features

  • Powerful 16-bit HCS12X CPU Core: At the heart of the S912XD128F2CALR is the HCS12X CPU, which delivers efficient performance with a maximum bus speed of 40 MHz, making it ideal for handling compute-intensive tasks.
  • Advanced Memory: The device comes equipped with 128 KB of Flash memory, providing ample storage for complex applications, and 12 KB of RAM for efficient data processing and multitasking.
  • Robust Peripheral Set: A diverse range of peripherals supports versatile application development, including multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 10-bit analog-to-digital converter (ADC), and a rich set of timers (PWM, PIT, RTI).
  • Enhanced System Protection: The microcontroller features a Memory Protection Unit (MPU) for improved system integrity and a Crossbar switch for efficient peripheral interconnectivity.
  • Package and Temperature Range: The S912XD128F2CALR is offered in a 112-pin LQFP package and is designed to operate within an extended temperature range, making it suitable for harsh environments.
  • Automotive-Quality Compliance: This microcontroller adheres to stringent automotive quality standards, ensuring reliable performance in automotive applications such as powertrain, body electronics, and sensor interfaces.

Applications

The versatility of the S912XD128F2CALR makes it an ideal choice for a broad spectrum of applications. Its robust architecture is particularly well-suited for:

  • Automotive control systems
  • Industrial control systems
  • Robotics and automation
  • Embedded systems requiring real-time control

With its advanced features and compliance with automotive standards, the NXP S912XD128F2CALR microcontroller is engineered to drive innovation and performance in the most demanding applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess