EN
  • EN
  • DE
  • IT

S912XDT384J1VALR

Part No S912XDT384J1VALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HCS12X series Microcontroller IC 16-Bit 80MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Reel - TR
Part Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893287-S912XDT384J1VALR
Ultra Librarian 3D Model Ultra Librarian S912XDT384J1VALR CAD Model

Description

The S912XDT384J1VALR is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, NXP Semiconductors. This MCU is part of the S12XD family, which is well-known for its exceptional integration and efficiency, making it an ideal choice for automotive and industrial applications that require sophisticated control and communication capabilities.

Built on the HCS12X core, the S912XDT384J1VALR operates at a frequency of up to 50 MHz and features 384 KB of on-chip flash memory. This generous flash memory is complemented by 32 KB of RAM, providing ample space for complex software applications and data buffering. The flash memory also includes a fast programming algorithm and is partitioned into blocks that support read-while-write (RWW) operations, enabling seamless firmware updates and data storage.

The device's robust I/O capabilities include multiple channels of 16-bit timers, an 8-channel 12-bit analog-to-digital converter (ADC), and multiple communication interfaces such as SCI, SPI, and CAN 2.0B modules, which are essential for real-time data communication in embedded systems. The S912XDT384J1VALR also boasts an integrated MSCAN module, providing a reliable solution for in-vehicle networking.

Safety and reliability are paramount in the design of the S912XDT384J1VALR. The MCU features a Memory Protection Unit (MPU) that enhances the system's security by preventing unauthorized memory access. Additionally, a Frequency-Locked Loop (FLL) clock stabilization module ensures accurate and stable clock signals, which is critical for precise timing and control in automotive applications.

The MCU is packaged in a 112-pin LQFP (Low-Profile Quad Flat Package), which offers a compact footprint while still providing ample pinouts for connectivity. The operating temperature range of the S912XDT384J1VALR extends from -40°C to +125°C, ensuring reliable performance even in extreme environments.

Overall, the S912XDT384J1VALR is a powerhouse MCU that delivers the perfect balance of performance, integration, and flexibility, making it an excellent choice for designers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess