EN
  • EN
  • DE

S912XEA128J2CAAR

Part No S912XEA128J2CAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP  /  HCS12X series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935321385528
Standard Package 750
Win Source Part Number 1090654-S912XEA128J2CAAR
Ultra Librarian 3D Model Ultra Librarian S912XEA128J2CAAR CAD Model

Description

The NXP S912XEA128J2CAAR is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial control applications. As part of the S12XE product family, this microcontroller combines the robustness of NXP's S12 architecture with enhanced performance, memory options, and a suite of advanced peripherals.

Key Features

  • Advanced 16-bit S12X CPU: The core of the S912XEA128J2CAAR operates at up to 50MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It boasts 128KB of Flash memory, which is ideal for complex applications, and 12KB of RAM for efficient data handling.
  • Integrated Peripherals: A rich set of peripherals including multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 10-bit A/D converter, and a 6-channel PWM module enhance the microcontroller's functionality in various applications.
  • Enhanced System Protection: Features like Memory Protection Unit (MPU), Error Correction Code (ECC) on Flash, and a watchdog timer ensure reliable operation under adverse conditions.
  • Package: Housed in an 80-pin QFP package, the S912XEA128J2CAAR is designed for space-constrained applications without compromising on its input/output capabilities.

Applications

The S912XEA128J2CAAR is suitable for a broad range of applications, particularly in the automotive sector, where it can be used for engine control, body electronics, and safety systems. Its robust feature set also makes it ideal for industrial control systems, robotics, and complex sensor integration.

Reliability and Support

NXP is known for its commitment to quality and long-term support. The S912XEA128J2CAAR microcontroller is backed by NXP's comprehensive development tools, software, and documentation, ensuring a smooth development process and ease of integration into various projects.

Ordering Information

The S912XEA128J2CAAR is available for order, and interested customers can reach out to NXP's authorized distributors for pricing and availability. With its robust set of features and reliable performance, the S912XEA128J2CAAR is a smart choice for designers looking for a microcontroller that can deliver in the most demanding environments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2198 $64.4396
5+ $26.4367 $132.1835
7+ $25.6105 $179.2735
10+ $24.7845 $247.8450
13+ $23.9583 $311.4579
17+ $21.4799 $365.1583
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess