EN
  • EN
  • DE

S912XEQ384F1VALR

Part No S912XEQ384F1VALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Part Number Series S912XEQ384
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804386-S912XEQ384F1VALR
Ultra Librarian 3D Model Ultra Librarian S912XEQ384F1VALR CAD Model

Description

Introducing the NXP S912XEQ384F1VALR Microcontroller

The NXP S912XEQ384F1VALR is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial control systems. This microcontroller, from NXP's reputable S12XE family, is engineered to provide a robust solution for applications where efficiency and reliability are critical.

Key Features:

  • Advanced CPU: At the heart of the S912XEQ384F1VALR is the HCS12X CPU, which operates at a frequency of up to 50MHz. This CPU is designed for exceptional performance in complex, real-time applications.
  • Enhanced Memory: The device comes equipped with 384 KB of flash memory and 32 KB of RAM, ensuring ample space for application code and data storage. The flash memory is partitioned for added flexibility and supports read-while-write (RWW) operations.
  • Digital Signal Processing: With an integrated digital signal processor (DSP), this microcontroller can handle sophisticated signal processing tasks, making it ideal for sensor fusion and advanced control algorithms.
  • Robust I/O Capabilities: The S912XEQ384F1VALR features a rich set of input/output options, including multiple channels of PWM, CAN interfaces, and numerous digital and analog inputs and outputs to interface with sensors, actuators, and other peripherals.
  • Enhanced Safety Features: Safety is a paramount concern in automotive and industrial environments. This microcontroller incorporates features like a Memory Protection Unit (MPU) and Error Correction Code (ECC) on the flash memory to help ensure the integrity of the system.
  • Low Power Consumption: Despite its powerful features, the S912XEQ384F1VALR is designed for low power consumption, making it suitable for energy-sensitive applications.

Applications:

The NXP S912XEQ384F1VALR is versatile and can be used in a variety of applications. Its robust design and advanced features make it particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Motor control
  • Robotics
  • Embedded systems requiring complex algorithm computations

With its combination of performance, memory, and safety features, the NXP S912XEQ384F1VALR microcontroller is a reliable choice for engineers and developers looking to push the boundaries of what's possible in their embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess