EN
  • EN
  • DE

S912XEQ384J3MAG

Part No S912XEQ384J3MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935311204557
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264135-S912XEQ384J3MAG
Ultra Librarian 3D Model Ultra Librarian S912XEQ384J3MAG CAD Model

Description

The NXP S912XEQ384J3MAG is a high-performance microcontroller tailored for automotive and industrial control systems. As part of the 16-bit S12XE family of microcontrollers, this device is designed to execute complex real-time applications efficiently, while maintaining low power consumption and a high degree of reliability.

Key Features

  • Advanced CPU Core: The S912XEQ384J3MAG is equipped with a 16-bit HCS12X CPU core that operates at a frequency of up to 50 MHz, delivering robust processing capabilities with enhanced instruction sets for improved computational efficiency.
  • Memory: It comes with 384 KB of flash memory and 32 KB of RAM, providing ample space for application code and data storage. The flash memory is partitioned with a block size suitable for EEPROM emulation, enabling easy data retention and updates.
  • Robust I/O Capabilities: This microcontroller includes a rich set of input/output options, such as multiple digital and analog interfaces, CAN modules for network communication, and PWM channels for precise motor and actuator control.
  • Enhanced Safety Features: Safety is a paramount concern in automotive and industrial applications, and the S912XEQ384J3MAG addresses this with features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a watchdog timer to monitor system integrity.
  • Low Power Modes: To save energy, the microcontroller supports multiple power-saving modes, allowing the system to reduce power consumption during idle or standby periods without compromising responsiveness.

Applications

The versatility of the NXP S912XEQ384J3MAG makes it suitable for a wide range of applications, particularly where robust performance and high reliability are required. It is ideal for automotive applications such as engine control units, transmission control modules, and body electronics. In the industrial sector, it serves well in process control, robotics, and automation systems.

Conclusion

In summary, the NXP S912XEQ384J3MAG microcontroller is an excellent choice for developers looking for a powerful, reliable, and feature-rich MCU for their automotive or industrial control applications. Its combination of performance, memory, and safety features, along with its extensive I/O capabilities, make it a versatile and dependable component in any embedded system design.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1149 $78.3447
6+ $21.4277 $128.5662
9+ $20.7580 $186.8220
12+ $20.0885 $241.0620
15+ $19.4188 $291.2820
20+ $17.4100 $348.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess