The PI3USB14-AZHEX from Diodes Incorporated is a high-performance, USB 2.0 switch specifically designed for multiplexing USB 2.0 signals. It is an ideal solution for applications that require the efficient and reliable switching of USB signals between multiple sources or destinations.
Key Features
- USB 2.0 Compliance: The PI3USB14-AZHEX is fully compliant with USB 2.0 specifications, ensuring compatibility with a wide range of USB devices.
- High-Bandwidth Switching: With a bandwidth of 480 Mbps, this switch can handle high-speed USB 2.0 data with ease, providing seamless data transmission without signal degradation.
- Low On-Resistance: The low on-resistance (RON) of the switch minimizes signal loss and power consumption, enhancing overall system efficiency.
- Low Crosstalk: Excellent isolation between channels reduces crosstalk, ensuring signal integrity is maintained during switching operations.
- ESD Protection: The device includes integrated ESD protection circuits to safeguard against electrostatic discharge events, enhancing the durability and lifespan of the product.
- Compact Packaging: The PI3USB14-AZHEX is available in a small, space-saving package, making it suitable for portable devices and applications with limited PCB space.
Applications
The PI3USB14-AZHEX is versatile and can be used across a variety of applications, including but not limited to:
- Mobile devices
- Computers and peripherals
- Docking stations
- USB hubs and switches
- Consumer electronics
Technical Specifications
Below are some of the technical specifications of the PI3USB14-AZHEX:
Parameter
Value
Supply Voltage (V<sub>CC)
3.0V to 3.6V
Bandwidth
480 Mbps
On-Resistance (R<sub>ON)
Typically 4.5Ω
ESD Protection
±15kV Air-gap Discharge, ±8kV Contact Discharge
Operating Temperature Range
-40°C to +85°C
For designers and engineers looking for a reliable USB 2.0 switching solution, the PI3USB14-AZHEX from Diodes Incorporated offers the performance and features necessary to meet the demands of today's high-speed USB applications.