EN
  • EN
  • DE

S912XEQ512F1MAL

Part No S912XEQ512F1MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812182-S912XEQ512F1MAL
Ultra Librarian 3D Model Ultra Librarian S912XEQ512F1MAL CAD Model

Description

NXP S912XEQ512F1MAL Microcontroller

The NXP S912XEQ512F1MAL is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. As part of the S12XE family of 16-bit microcontrollers, this device offers an exceptional blend of processing power, memory capacity, and versatile peripherals, making it an ideal choice for complex and safety-critical tasks.

Key Features:

  • Advanced CPU: At the heart of the S912XEQ512F1MAL is the HCS12X CPU, which operates at up to 50 MHz. This CPU is equipped with NXP's XGATE coprocessor, enhancing real-time performance and enabling parallel processing.
  • Memory: The microcontroller boasts 512 KB of flash memory, which is highly reliable and secure, thanks to the inclusion of Error Correction Code (ECC). Additionally, it provides 32 KB of RAM, ensuring smooth operation and sufficient space for complex software routines.
  • Robust Peripheral Set: This microcontroller features a rich set of peripherals, including multiple serial communication interfaces (SCI, SPI, CAN), a 12-bit Analog-to-Digital Converter (ADC), and a Timer module for accurate event management and PWM generation.
  • Enhanced Safety Features: With integrated safety features such as a Memory Protection Unit (MPU), this device supports the development of safety-critical systems that comply with industry standards like ISO 26262 for automotive safety.
  • Package and Temperature Range: The S912XEQ512F1MAL is offered in a 112-pin LQFP package and is designed to operate over an extended temperature range, making it suitable for harsh environments.

With its advanced architecture, the S912XEQ512F1MAL allows for efficient in-application programming and debugging, which accelerates development cycles and time-to-market. Its scalable nature ensures compatibility across the S12XE product family, enabling designers to create a range of products with varying levels of functionality.

Whether it's automotive engine control units, body electronics, or industrial control systems, the NXP S912XEQ512F1MAL microcontroller delivers the performance, reliability, and feature set required to drive innovation and ensure operational excellence in today's sophisticated electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8947 $59.5788
9+ $12.2213 $109.9917
13+ $11.8394 $153.9122
18+ $11.4575 $206.2350
23+ $11.0755 $254.7365
31+ $9.9298 $307.8238
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess