EN
  • EN
  • DE

S912ZVC19F0VKHR

Part No S912ZVC19F0VKHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 42
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 16x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number S912
Other Names 935312621528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263766-S912ZVC19F0VKHR
Ultra Librarian 3D Model Ultra Librarian S912ZVC19F0VKHR CAD Model

Description

Product Overview: NXP S912ZVC19F0VKHR Microcontroller

The NXP S912ZVC19F0VKHR is a high-performance microcontroller that is part of the S12 MagniV portfolio, designed to support a broad range of automotive and industrial applications. This microcontroller is built on the proven S12 technology, integrating a sophisticated MCU with a smart voltage regulator, which simplifies design and reduces time-to-market.

The S912ZVC19F0VKHR features a 16-bit S12 core, operating at a maximum frequency of 25 MHz, which provides a perfect balance between processing power and energy efficiency. It comes with 192 KB of flash memory and 12 KB of RAM, ensuring ample space for complex applications and software stacks. The microcontroller also offers a rich set of peripherals, including multiple communication interfaces like CAN, LIN, and SPI, which are essential for automotive network connectivity and data exchange.

The integrated voltage regulator in the S912ZVC19F0VKHR allows for a single supply voltage, simplifying the power supply design and reducing the overall system cost. The MCU also features a robust on-chip oscillator, which reduces the need for external components and helps in minimizing the PCB footprint.

Safety and reliability are paramount in automotive applications, and the S912ZVC19F0VKHR is designed with this in mind. It incorporates features like a watchdog timer, low-voltage detection, and loss-of-clock safety functions to ensure reliable operation under various conditions. The device also supports a wide operating temperature range, making it suitable for harsh environments.

The NXP S912ZVC19F0VKHR is not just limited to automotive applications; its versatility makes it an excellent choice for industrial control, consumer electronics, and other embedded systems that require a robust, reliable, and cost-effective microcontroller solution.

In summary, the S912ZVC19F0VKHR by NXP is a feature-rich, 16-bit microcontroller that delivers the perfect blend of performance, integration, and reliability for the demanding requirements of modern automotive and industrial electronic systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess