EN
  • EN
  • DE

S912ZVC64F0MKH

Part No S912ZVC64F0MKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 42
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 16x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number S912
Other Names 935315885557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263713-S912ZVC64F0MKH
Ultra Librarian 3D Model Ultra Librarian S912ZVC64F0MKH CAD Model

Description

The NXP S912ZVC64F0MKH is a high-performance microcontroller designed for automotive and industrial applications. This robust and versatile MCU is part of NXP's 16-bit S12 MagniV product line, which integrates a microcontroller with the physical layer of the CAN (Controller Area Network) protocol, providing a cost-effective solution for communication in complex systems.

Key Features

  • Integrated CAN Interface: Built-in CAN 2.0B controller with support for up to 1 Mbit/s, enhancing communication capabilities in networked systems.
  • Advanced CPU: HCS12 core with up to 25 MHz bus speed, delivering efficient processing power for complex algorithms and control tasks.
  • Memory: 64 KB of Flash memory and 4 KB of RAM, providing ample space for application code and data storage.
  • Timers: Multiple timing systems including a 16-bit timer, 8-channel IC/OC enhanced capture timer, and 2-channel PWM for precise event management and control.
  • Analog-to-Digital Converter (ADC): 12-channel, 10-bit ADC with a fast conversion rate, suitable for real-time monitoring of various analog signals.
  • Temperature Range: Operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: Available in an 80 QFP (Quad Flat Package), which is ideal for space-constrained applications.

Applications

The S912ZVC64F0MKH is engineered to meet the rigorous demands of the automotive industry, including body electronics, gateway modules, and sensor applications. Additionally, its robust feature set makes it suitable for industrial control systems, home automation, and other embedded systems that require reliable communication and processing capabilities.

Development Support

NXP provides comprehensive development support for the S912ZVC64F0MKH, including development tools, software libraries, and reference designs. This support helps to accelerate the design process and reduce time-to-market for products utilizing this advanced microcontroller.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess