EN
  • EN
  • DE

S912ZVLA96F0MLF

Part No S912ZVLA96F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 10x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
Other Names 935358142557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263789-S912ZVLA96F0MLF
Ultra Librarian 3D Model Ultra Librarian S912ZVLA96F0MLF CAD Model

Description

The NXP S912ZVLA96F0MLF is a high-performance microcontroller that is part of the S12 MagniV product line, designed to deliver exceptional integration for automotive and industrial applications. This microcontroller is built on a 16-bit S12 core, which operates at up to 25 MHz, providing a perfect balance between processing power and energy efficiency.

With its integrated LIN (Local Interconnect Network) physical layer, the S912ZVLA96F0MLF is optimized for body control applications, offering a cost-effective solution for communication within the vehicle. This feature simplifies the design process and reduces the overall system cost by eliminating the need for external LIN transceivers.

The device boasts 96KB of flash memory, providing ample space for complex applications and software updates. Additionally, it is equipped with 4KB of RAM, ensuring smooth operation and data processing. The flash memory comes with error correction code (ECC) functionality, enhancing the reliability and safety of the applications it powers.

The S912ZVLA96F0MLF also features a range of peripherals that are essential for automotive control systems, including multiple-channel 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and two serial communication interfaces (SCI). These peripherals support a wide range of functions, from sensor data acquisition to communication with other microcontrollers or modules.

This microcontroller operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh environments commonly found in automotive under-the-hood applications. The robustness of the S912ZVLA96F0MLF is further assured by its compliance with the AEC-Q100 automotive quality standard.

For ease of development, NXP offers comprehensive support for the S912ZVLA96F0MLF, including development tools, software libraries, and reference designs. This ensures that engineers can rapidly develop and deploy applications, reducing time to market for new products.

In summary, the NXP S912ZVLA96F0MLF microcontroller is a versatile and reliable solution for automotive electronics designers looking for an integrated, efficient, and cost-effective microcontroller with a rich set of features and a strong support ecosystem.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess