EN
  • EN
  • DE

S9KEAZN8AMTGR

Part No S9KEAZN8AMTGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9KEAZN8
Other Names 568-13740-1,568-13740-2,935315402518,S9KEAZN8AMTGR,568-13740-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264118-S9KEAZN8AMTGR
Ultra Librarian 3D Model Ultra Librarian S9KEAZN8AMTGR CAD Model

Description

The NXP S9KEAZN8AMTGR is a robust and versatile microcontroller that offers a high-performance solution for a wide range of embedded applications. This microcontroller is part of the Kinetis EA series, which is designed with a focus on automotive and industrial systems that require reliable operation in harsh environments.

Key Features

  • Core: The S9KEAZN8AMTGR is built around an ARM Cortex-M0+ core, which provides an excellent balance of efficiency and processing power, with a maximum clock frequency of 48 MHz.
  • Memory: It comes equipped with 64 KB of flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • I/O Capabilities: The device offers a rich set of I/O options including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timers, which make it ideal for interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: For communication, it supports various serial interfaces such as I2C, SPI, and UART, enabling easy connectivity with other microcontrollers, computers, and network modules.
  • Package: The microcontroller is available in a 32-pin QFN package, which is suitable for space-constrained applications while providing excellent thermal performance.
  • Operating Conditions: It operates within a wide temperature range of -40°C to +105°C, making it a reliable choice for automotive and industrial environments that experience extreme temperatures.
  • Robustness: Designed with a focus on durability, it features low power consumption modes and a robust set of safety features, including a watchdog timer and cyclic redundancy check (CRC) to ensure system integrity.

Applications

The S9KEAZN8AMTGR microcontroller is ideal for a variety of applications, including body electronics, sensor fusion, motor control, and industrial control systems. Its combination of processing power, memory capacity, and extensive I/O capabilities make it a highly adaptable platform for both simple and complex tasks within the automotive and industrial sectors.

Conclusion

With its advanced features and robust design, the NXP S9KEAZN8AMTGR microcontroller is an excellent choice for designers looking to create efficient and reliable systems for demanding applications. Its compatibility with a range of development tools also ensures a smooth development process, from prototyping to production.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7372 $52.1160
75+ $1.4254 $106.9050
110+ $1.3809 $151.8990
150+ $1.3363 $200.4450
195+ $1.2918 $251.9010
260+ $1.1581 $301.1060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess