EN
  • EN
  • DE

S9S08RN32W1MLH

Part No S9S08RN32W1MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP / S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 55
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S08
Other Names 935323579557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263806-S9S08RN32W1MLH
Ultra Librarian 3D Model Ultra Librarian S9S08RN32W1MLH CAD Model

Description

The NXP S9S08RN32W1MLH is a versatile and powerful microcontroller that is part of the S08 family, designed to cater to a wide range of embedded applications. This microcontroller is built on a high-performance HCS08 core that operates at a maximum frequency of 40 MHz, providing a robust platform for complex and demanding tasks.

With 32KB of flash memory, the S9S08RN32W1MLH offers ample space for program storage, ensuring that developers have enough room to implement sophisticated programs and applications. Additionally, it boasts 2KB of RAM, which provides the necessary space for data manipulation and temporary storage during operation.

This microcontroller features a rich set of peripherals that enhance its capabilities. It includes multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with multiple channels, and a Serial Communications Interface (SCI) that supports various serial protocols, making it ideal for interfacing with sensors, actuators, and other devices. Moreover, the inclusion of an Inter-Integrated Circuit (I2C) bus allows for easy communication with other I2C-enabled devices, expanding the possibilities for system integration.

The S9S08RN32W1MLH is designed with power efficiency in mind, providing various power-saving modes that enable developers to optimize energy consumption according to the needs of their applications. This feature makes it particularly suitable for battery-powered or energy-sensitive devices.

For security and integrity of applications, this microcontroller includes a watchdog timer and a clock monitor, which help to maintain the system's reliability and prevent failures. In addition, it supports in-circuit programming, facilitating easy updates and debugging without the need for additional external programming devices.

Encased in a 64-LQFP (Low Profile Quad Flat Package), the S9S08RN32W1MLH is compact and suitable for space-constrained applications, while still offering enough pins for interfacing with other components.

In summary, the NXP S9S08RN32W1MLH microcontroller is a feature-rich and efficient solution for a multitude of embedded systems, delivering the performance, memory, and peripheral integration necessary for modern electronic designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess