EN
  • EN
  • DE

S9S12G64AVLFR

Part No S9S12G64AVLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP / 12V1 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel
Product Status Active
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355028-S9S12G64AVLFR
Ultra Librarian 3D Model Ultra Librarian S9S12G64AVLFR CAD Model

Description

Product Overview: S9S12G64AVLFR Microcontroller

The S9S12G64AVLFR is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the HCS12 / S12 family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The S9S12G64AVLFR is built around the 16-bit HCS12 CPU, which operates at a frequency of up to 25 MHz. This robust core ensures efficient handling of complex computations and real-time processing requirements.
  • Memory: It boasts 64KB of flash memory, ensuring ample space for application code and data storage, along with 4KB of RAM for dynamic data management.
  • Advanced I/O Capabilities: The MCU includes a rich set of input/output options, including multiple general-purpose I/O pins, an integrated CAN module for robust communication, and multiple Serial Communication Interfaces (SCI) for serial data exchange.
  • Robust Timers: With an array of timers, including an 8-channel, 16-bit timer module and a Real-Time Interrupt (RTI) module, the S9S12G64AVLFR facilitates precise timing and control operations.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate conversion of analog signals to digital, enabling the MCU to interface with a variety of sensors and analog inputs.
  • Low Power Consumption: Designed with power efficiency in mind, the S9S12G64AVLFR offers multiple power-saving modes, making it suitable for battery-powered and energy-conscious applications.

Applications

The versatility and robust feature set of the S9S12G64AVLFR make it ideal for a wide range of applications, particularly in the automotive sector, where reliability and performance are paramount. It is well-suited for engine control units, body control modules, and other in-vehicle systems. Additionally, its capabilities extend to industrial control systems, home automation products, and any application requiring a dependable microcontroller with a rich peripheral set.

Quality and Support

NXP provides extensive support for the S9S12G64AVLFR with a comprehensive suite of development tools, software libraries, and documentation, enabling designers to accelerate their product development cycles. With its robust design and NXP's commitment to quality, the S9S12G64AVLFR represents a reliable choice for engineers and developers seeking a high-performance microcontroller solution.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess