EN
  • EN
  • DE

S9S12G64F1MLC

Part No S9S12G64F1MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Part Number Series S9S12G64
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812218-S9S12G64F1MLC
Ultra Librarian 3D Model Ultra Librarian S9S12G64F1MLC CAD Model

Description

The NXP S9S12G64F1MLC is a powerful and versatile microcontroller designed for automotive and industrial applications. This 16-bit MCU is a member of the S12G family of microcontrollers, which are known for their robust design and high level of integration. The S9S12G64F1MLC offers a perfect blend of performance, reliability, and cost-effectiveness, making it an ideal choice for a wide range of applications.

Key Features:

  • Advanced 16-bit HCS12X CPU core: The core operates at up to 50 MHz, delivering the computational power needed for complex tasks.
  • 64KB of Flash memory: Provides ample space for application code, ensuring smooth and efficient operation.
  • 4KB of RAM: Enables quick data processing and temporary data storage for real-time applications.
  • Integrated peripherals: Includes a rich set of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), a 12-channel 12-bit analog-to-digital converter (ADC), and 2-channel 12-bit digital-to-analog converters (DAC).
  • Single-chip solution: Designed to reduce system complexity and increase reliability, with features like an internal clock generator, watchdog timer, and low-voltage detection.
  • Robust I/O capabilities: Provides up to 59 general-purpose input/output (GPIO) pins for versatile interfacing with external devices.
  • Automotive-grade quality: Meets stringent automotive requirements for operation in harsh environments, including extended temperature ranges.

Applications:

The S9S12G64F1MLC is suitable for a diverse array of applications, particularly in the automotive sector, where it can be used in body control modules, dashboard systems, and engine management systems. Its reliability and feature set also make it an excellent choice for industrial control systems, home automation, and sensor networks.

Package and Availability:

The microcontroller comes in a 64-LQFP (Low Profile Quad Flat Package) that offers a compact footprint while still providing easy access to all I/O and functionality. For pricing and availability, please contact NXP or an authorized distributor.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3832 $51.0656
20+ $5.2375 $104.7500
30+ $5.0739 $152.2170
41+ $4.9102 $201.3182
53+ $4.7465 $251.5645
71+ $4.2555 $302.1405
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,075 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess