EN
  • EN
  • DE

S9S12G96F0CLH

Part No S9S12G96F0CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-13568, 935310821557, S9S12G96F0CLH-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932928-S9S12G96F0CLH
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0CLH CAD Model

Description

Introducing the NXP S9S12G96F0CLH Microcontroller

The NXP S9S12G96F0CLH is a cutting-edge microcontroller that is part of the S12G Family of 16-bit MCUs, designed for automotive and industrial applications where efficient and reliable performance is paramount. This powerful microcontroller combines the ease of use of an 8-bit MCU with the performance and sophistication of a 16-bit processor, making it an ideal choice for a wide range of applications.

At the heart of the S9S12G96F0CLH lies the HCS12 core, which operates at a frequency of up to 50MHz. It boasts a generous 96KB of flash memory, allowing it to handle complex programs and algorithms. Accompanying this is 8KB of RAM for smooth multitasking and data processing. The device also features 2KB of EEPROM, providing non-volatile storage for critical data that must be preserved across power cycles.

The S9S12G96F0CLH is designed with robustness in mind, featuring a wide operating voltage range from 2.35V to 5.25V. This flexibility makes it suitable for a diverse array of power environments, ensuring reliable operation even under fluctuating conditions. Additionally, its integrated watchdog timer and low-voltage detection circuitry help to maintain system integrity and prevent data corruption.

Connectivity is a key strength of the S9S12G96F0CLH. It includes a rich set of peripherals such as multiple SCI (Serial Communication Interface) modules, SPI (Serial Peripheral Interface) modules, and an I2C interface for communication with other devices. For automotive applications, its MSCAN module provides capabilities for in-vehicle networking based on the CAN protocol. Furthermore, it features an array of timers, including 8-channel and 2-channel 16-bit timers, which are essential for precise event measurement and PWM (Pulse Width Modulation) generation.

The S9S12G96F0CLH also prioritizes security and reliability with its built-in single-wire background debug mode, allowing for easy in-system programming and debugging without the need for additional debug ports. Its package is a 64-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while still offering ample I/O options for interfacing with sensors, actuators, and other electronic components.

In summary, the NXP S9S12G96F0CLH is a versatile and robust microcontroller that delivers the performance needed for demanding applications in the automotive and industrial sectors. Its combination of memory capacity, connectivity options, and security features make it a top-tier choice for engineers and designers seeking a reliable and efficient MCU solution.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess