EN
  • EN
  • DE

SA5209N

Part No SA5209N
Manufacturer NXP / Nexperia
Description Wideband variable gain amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246046-SA5209N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA5209N CAD Model

Description

The NXP SA5209N is a state-of-the-art operational amplifier designed for a wide range of applications requiring high bandwidth and fast slew rates. This high-performance op-amp is a perfect choice for video and RF signal processing, communication systems, and active filters. Its dynamic performance makes it suitable for high-speed data acquisition systems, imaging equipment, and any other applications that demand high-speed and accurate signal amplification.

Key Features

  • High Bandwidth: The SA5209N boasts a wide bandwidth, enabling it to handle high-frequency signals with ease.
  • Fast Slew Rate: With its fast slew rate, the SA5209N can respond quickly to changes in input signals, making it ideal for applications requiring rapid signal processing.
  • Low Distortion: The design of the SA5209N ensures low harmonic distortion, providing clean and accurate amplification of the input signal.
  • High Output Drive Capability: This op-amp can drive high levels of output current, making it suitable for driving heavy loads.
  • Wide Supply Voltage Range: The SA5209N operates over a broad supply voltage range, offering flexibility in various applications and systems.

Applications

  • Video signal processing
  • RF signal processing
  • Communication systems
  • Active filters
  • High-speed data acquisition
  • Imaging equipment

Product Specifications

Parameter Value Bandwidth High Slew Rate Fast Distortion Low Output Drive Capability High Supply Voltage Range Wide

Overall, the NXP SA5209N operational amplifier is a reliable and versatile component that offers exceptional performance for demanding electronic applications. Its robust design ensures that it can handle a wide range of signal processing tasks with precision and speed.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess