EN
  • EN
  • DE

2SC5347AF-TD-E

Part No 2SC5347AF-TD-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 4.7GHZ PCP / High-Frequency Semi-Power Output Stage, Low-Noise Medium Output Amplifi er Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 12V
Frequency - Transition 4.7GHz
Noise Figure (dB Typ at f) 1.8dB at 1GHz
Gain 8dB
Power - Max 1.3W
DC Current Gain (hFE) (Min) at Ic, Vce 135 at 50mA, 5V
Current - Collector (Ic) (Maximum) 150mA
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package PCP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804507-2SC5347AF-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SC5347AF-TD-E CAD Model

Description

ON Semiconductor 2SC5347AF-TD-E NPN Transistor

The ON Semiconductor 2SC5347AF-TD-E is a high-quality NPN bipolar transistor that is designed for use in a wide variety of electronic applications. This versatile component is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their electronic circuits. The 2SC5347AF-TD-E is particularly suitable for high-speed switching applications and is well-suited for use in power management tasks.

Key Features

  • Type: NPN Bipolar Transistor
  • Package: The component comes in a compact and surface-mountable package, which is perfect for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): It offers a substantial collector-emitter voltage, providing the necessary headroom for various circuit designs.
  • Collector Current (Ic): With its robust collector current rating, the 2SC5347AF-TD-E can handle significant current levels, making it suitable for high-power applications.
  • Transition Frequency (fT): The transistor features a high transition frequency, enabling efficient operation at high switching speeds.
  • Power Dissipation (Pd): It is capable of dissipating a considerable amount of power, ensuring stable performance under various operating conditions.
  • Operating Temperature Range: The device is designed to operate within a wide temperature range, ensuring reliability in diverse environments.

Applications

The 2SC5347AF-TD-E transistor is versatile and can be used in a multitude of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound reinforcement systems

With its impressive specifications and ON Semiconductor's reputation for manufacturing high-quality components, the 2SC5347AF-TD-E is a reliable choice for any project requiring a robust NPN transistor. Whether it's for a new design or as a replacement part, this transistor is sure to provide the performance and durability needed for your electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3334 $52.0002
8+ $14.2223 $113.7784
11+ $13.7778 $151.5558
15+ $13.3334 $200.0010
20+ $12.8889 $257.7780
26+ $11.5556 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess