EN
  • EN
  • DE

BFU580GX

Part No BFU580GX
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 11GHZ SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 11GHz
Noise Figure (dB Typ @ f) 1.4dB @ 1.8GHz
Gain 10.5dB
Power - Max 1W
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 30mA, 8V
Current - Collector (Ic) (Max) 60mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SC-73
Base Product Number BFU580
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1373234-BFU580GX
Ultra Librarian 3D Model Ultra Librarian BFU580GX CAD Model

Description

The NXP BFU580GX is a cutting-edge RF bipolar transistor designed for high-performance applications in the RF domain. This advanced transistor is part of NXP's extensive portfolio of radio frequency products that are renowned for their reliability, efficiency, and innovative technology. The BFU580GX is specifically engineered to meet the demanding requirements of modern RF circuit designs, offering a perfect balance of high gain, low noise, and robustness.

Key Features

  • High Gain: The BFU580GX boasts a high gain performance, which is crucial for applications that require signal amplification without significant loss of quality or power.
  • Low Noise Figure: With its low noise figure, this transistor is ideal for sensitive RF applications where maintaining signal integrity is paramount.
  • Wide Frequency Range: The device operates effectively across a broad frequency range, making it versatile for various RF applications.
  • High Transition Frequency: The high transition frequency (fT) of the BFU580GX allows for efficient operation at higher frequencies, which is beneficial for high-speed RF applications.

Applications

The BFU580GX is suitable for a wide array of applications, including but not limited to:

  • Low-noise amplifiers in cellular and cordless phones
  • Global Positioning System (GPS) receivers
  • RFID readers and other wireless communication systems
  • High-frequency oscillators and mixers

Product Specifications

Parameter Value Package SOT89 Configuration Single Transition Frequency (fT) 25 GHz Collector-Emitter Voltage (Vceo) 8 V Collector Current (Ic) 70 mA Power Dissipation (Pd) 1.3 W

In summary, the NXP BFU580GX RF Bipolar Transistor is a high-performance device that provides designers with a reliable and efficient solution for their RF circuit needs. Its combination of high gain, low noise, and wide frequency range makes it a go-to component for advanced RF applications.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5677 $59.6085
250+ $0.4659 $116.4750
385+ $0.4513 $173.7505
530+ $0.4367 $231.4510
685+ $0.4222 $289.2070
920+ $0.3785 $348.2200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess