EN
  • EN
  • DE

2SC4106-M

Part No 2SC4106-M
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156215-2SC4106-M
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4106M
Introduction Date July 21, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4106-M CAD Model

Description

ON Semiconductor 2SC4106-M: High-Power NPN Transistor

The 2SC4106-M from ON Semiconductor is a high-power NPN bipolar junction transistor (BJT) designed for use in a variety of applications that require robust performance and reliability. This transistor is capable of handling high current and voltage, making it an ideal choice for power amplification and switching applications.

The 2SC4106-M features a collector-emitter voltage (V<sub>CEO) of 140V, collector current (I<sub>C) of up to 7A, and a power dissipation (P<sub>C) of 40W, providing the ability to handle significant power levels. With a transition frequency (f<sub>T) of 30MHz, this transistor can also be used in high-frequency circuits.

ON Semiconductor has designed the 2SC4106-M with a focus on thermal performance, featuring a low thermal resistance that ensures efficient heat dissipation during operation. This is critical for maintaining stability and extending the life of the transistor when it is used in high-power applications.

The device comes in a TO-220AB package, which is widely used in the industry and known for its ease of mounting and good thermal and electrical isolation. The package is designed to be compatible with standard PCB layouts, making it easy to integrate into existing designs.

Key Features:

  • Collector-Emitter Voltage (V<sub>CEO): 140V
  • Collector Current (I<sub>C): 7A
  • Power Dissipation (P<sub>C): 40W
  • Transition Frequency (f<sub>T): 30MHz
  • Low Saturation Voltage
  • High Current Gain Bandwidth Product
  • TO-220AB Package for Easy Mounting

The 2SC4106-M transistor is ideal for a range of applications, including power supplies, motor controllers, audio amplifiers, and general-purpose power amplification. Its robust design and electrical characteristics ensure that it can deliver the performance needed for demanding environments.

ON Semiconductor's commitment to quality means that the 2SC4106-M is manufactured to high standards, ensuring consistent performance and reliability for your electronic projects. Whether you are designing a new system or replacing a component in an existing circuit, the 2SC4106-M offers the power handling and efficiency required for your high-power applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess