EN
  • EN
  • DE

BF199

Part No BF199
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 25V 1.1GHZ TO92-3 / RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 25V
Frequency - Transition 1.1GHz
Power - Max 350mW
DC Current Gain (hFE) (Min) at Ic, Vce 38 at 7mA, 10V
Current - Collector (Ic) (Maximum) 50mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Part Number Series BF199
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812886-BF199
Ultra Librarian 3D Model Ultra Librarian BF199 CAD Model

Description

The ON Semiconductor BF199 is a high-performance NPN bipolar RF (Radio Frequency) transistor designed for use in a wide range of applications, including VHF and UHF communications. This versatile component is well-suited for applications that require low noise figures and high gain at high frequencies.

Key Features:

  • Frequency Range: The BF199 is optimized for VHF and UHF frequencies, which makes it ideal for applications in the 100 MHz to 800 MHz range.
  • High Gain: Exhibiting high gain at high frequencies, this transistor is capable of amplifying weak signals without significant loss of quality.
  • Low Noise Figure: The low noise figure of the BF199 ensures that signal quality is maintained, particularly important in communication systems where clarity is paramount.
  • Power Dissipation: With a power dissipation of 625 mW, the BF199 can handle moderate power levels, making it suitable for a variety of RF applications.
  • Collector-Emitter Voltage: It supports a collector-emitter voltage (Vceo) of 25V, which provides a good balance between performance and reliability.
  • Collector Current: The device can sustain a continuous collector current (Ic) of up to 30 mA, allowing for a wide range of operational conditions.

Applications:

The BF199 transistor is commonly used in applications such as:

  • RF amplifiers
  • Local oscillators in television and radio receivers
  • Mixers and converters in communication equipment
  • IF (Intermediate Frequency) stages

Package and Quality:

The BF199 is offered in a TO-92 package, which is a widely used configuration for transistors due to its convenient size for PCB (Printed Circuit Board) mounting and good thermal performance. ON Semiconductor ensures that each BF199 transistor meets rigorous quality standards, providing reliability and performance for professional, industrial, and hobbyist applications alike.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess