EN
  • EN
  • DE

SA5212AD/01,112

Part No SA5212AD/01,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSIMP 140MHZ 8SO / SP Amp Transimpedance Amp Single 5.5V 8-Pin SO Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Transimpedance
Number of Circuits 1
Output Type Differential
-3db Bandwidth 140MHz
Operating Supply Current 26mA
Output Current per Channel 4mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 793802-SA5212AD/01,112
Popularity Medium
Supply and Demand Status Limited
Family Name SA5212A
Introduction Date April 26, 1995
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SA5212AD/01,112 CAD Model

Description

The NXP SA5212AD/01,112 is a high-performance integrated circuit designed for a wide range of applications in the electronics industry. This product is known for its reliability, durability, and versatility, making it a preferred choice for professionals and hobbyists alike.

Key Features

  • High-Speed Operation: The SA5212AD/01,112 is optimized for high-speed signal processing, which is essential for modern digital communication systems and high-frequency applications.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, ensuring that devices using this component maintain a longer battery life and reduced heat generation.
  • Robust Design: Built to withstand challenging conditions, this product is durable and can operate under a wide range of temperatures and voltages, ensuring consistent performance.
  • Compact Size: The small form factor of the SA5212AD/01,112 makes it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the NXP SA5212AD/01,112 allows it to be used in various applications, including but not limited to:

  • Telecommunication systems
  • High-speed data acquisition systems
  • Signal processing units
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The SA5212AD/01,112 boasts an impressive set of technical specifications that enable it to perform exceptionally in different scenarios:

  • Advanced manufacturing process for enhanced performance
  • Compatible with various microcontrollers and processors
  • Support for multiple communication protocols
  • Lead-free and RoHS compliant for environmental sustainability

Quality Assurance

NXP's commitment to quality ensures that the SA5212AD/01,112 meets the highest industry standards. Rigorous testing and quality control measures are in place to guarantee that each unit performs to specifications and is free from manufacturing defects.

Ordering Information

To purchase the NXP SA5212AD/01,112, customers can place orders through authorized distributors or directly through NXP's sales channels. The product is available in various packaging options to suit different production requirements.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess