EN
  • EN
  • DE

SA620DK,112

Part No SA620DK,112
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP UHF 800MHZ-1.2GHZ 20SSOP  /  RF Amplifier IC Cordless Phones, UHF 800MHz ~ 1.2GHz 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Frequency 800MHz ~ 1.2GHz
P1dB 16dBm
Gain 11.5dB
Noise Figure 1.3dB ~ 1.9dB
RF Type Cordless Phones, UHF
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 10.4mA
Test Frequency 900MHz
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number SA620
Other Names 935143730112,SA620DK,SA620DK
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236226-SA620DK,112
Ultra Librarian 3D Model Ultra Librarian SA620DK,112 CAD Model

Description

The NXP SA620DK,112 is a high-performance, low-voltage mixer FM IF system designed for high-fidelity systems and optimized for demanding applications in mobile communication devices. This integrated circuit is part of NXP's renowned product line, which is recognized for its innovative technology and reliability in the semiconductor industry.

Key Features

  • High Integration: The SA620DK,112 combines a mixer, oscillator, and IF amplifier into a single chip, minimizing external component count and simplifying design.
  • Low-Voltage Operation: It operates at a low voltage range, making it suitable for battery-powered devices, and contributes to extended battery life.
  • Exceptional Performance: This product offers excellent sensitivity and signal handling, which makes it ideal for environments with weak signal conditions.
  • Adjustable Gain: It features an adjustable gain that can be set to match the requirements of various applications, ensuring optimal performance.

Applications

The SA620DK,112 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Cellular phones
  • PCS systems
  • Wireless communication devices
  • Portable radios
  • High-fidelity audio systems

Technical Specifications

With a focus on technical excellence, the SA620DK,112 incorporates:

  • Supply voltage range: 2.7 V to 5.5 V
  • Low noise figure
  • High third-order intercept point
  • RF input frequency range: 400 MHz to 1 GHz
  • IF frequency range: Up to 70 MHz

Quality and Reliability

NXP is committed to delivering high-quality products. The SA620DK,112 is manufactured with strict quality control processes, ensuring that it meets the high standards required for professional and consumer electronic equipment. With its robust design and proven performance, the SA620DK,112 is a reliable choice for designers looking to create sophisticated communication solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,609 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess