EN
  • EN
  • DE

SAA6588T/V1

Part No SAA6588T/V1
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category RF/IF and RFID
Family RF Misc ICs and Modules
Win Source Part Number 187536-SAA6588T/V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA6588T/V1 CAD Model

Description

The NXP SAA6588T/V1 is a sophisticated Radio Data System (RDS) and Radio Broadcast Data System (RBDS) pre-processor that is designed to enhance the functionality of car radios, home stereos, and a wide array of audio equipment. This integrated circuit (IC) is engineered to provide seamless processing of RDS and RBDS data streams, which are transmitted alongside conventional FM radio broadcasts.

RDS and RBDS are communication protocols that allow for the transmission of additional information such as station identification, song details, traffic updates, and other types of broadcast data. The SAA6588T/V1 efficiently decodes these signals and makes the data available for display or other user interfaces, enhancing the listener's experience.

Key Features:

  • Compatibility: Fully compliant with the European RDS and North American RBDS standards.
  • Integration: Offers a high level of integration, reducing the need for external components and simplifying the design process for manufacturers.
  • Performance: Features a high-performance signal processing path which ensures accurate data decoding even under adverse conditions.
  • Flexibility: Equipped with a flexible interface that can be connected to various types of microcontrollers, making it suitable for a wide range of products.
  • Error Correction: Includes error detection and correction capabilities to ensure data integrity, even in weak signal conditions.

With its robust design, the SAA6588T/V1 pre-processor is capable of delivering consistent performance, ensuring that listeners have access to the full range of RDS/RBDS features. Whether it's for a traffic announcement, program type detection, or clock time and date information, the SAA6588T/V1 handles these tasks with ease.

Manufacturers looking to incorporate RDS/RBDS functionality into their audio products will find the NXP SAA6588T/V1 to be a reliable and cost-effective solution. Its ease of use and feature-rich capabilities make it an excellent choice for enhancing the modern listening experience.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess