EN
  • EN
  • DE

SAA7133HL/101

Part No SAA7133HL/101
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311952-SAA7133HL/101
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7133HL/101 CAD Model

Description

Product Overview: NXP SAA7133HL/101

The NXP SAA7133HL/101 is a high-performance video decoder chip designed to provide a flexible solution for multimedia applications. It is part of NXP's well-regarded SAA713x family of video and broadcast audio capture solutions. The chip is engineered to handle the demodulation and decoding of analog video signals into digital data, suitable for a variety of applications including TV tuners, personal video recorders, and PC-based multimedia systems.

Key Features

  • Multi-Standard Support: The SAA7133HL/101 supports multiple video standards including PAL, NTSC, and SECAM. This makes it a versatile solution for global applications.
  • High-Quality Video Decoding: It provides high-quality 10-bit video decoding, ensuring sharp and clear images for the end-user.
  • Audio Processing: This chip includes support for broadcast audio decoding, which allows it to process stereo and mono audio signals in addition to video.
  • Scalable Interface: The SAA7133HL/101 features a PCI interface for easy integration with host processors, making it suitable for a wide range of system designs.
  • On-Chip Scaler: An integrated scaler allows for flexible picture size adjustment, which is essential for multimedia applications that require different resolutions.

Applications

The NXP SAA7133HL/101 is ideal for a variety of multimedia applications, including:

  • Desktop and laptop TV tuners
  • Personal video recorders (PVRs)
  • Media center PCs
  • Video capture cards

Technical Specifications

The SAA7133HL/101 is built to meet the demands of modern multimedia systems, with specifications that include:

  • 10-bit ADC for video decoding
  • PCI rev 2.2 compliant interface
  • Power management capabilities
  • Support for multiple video formats (PAL/NTSC/SECAM)
  • Integrated anti-aliasing filters

With its robust feature set and support for multiple video standards, the NXP SAA7133HL/101 is a comprehensive solution for developers looking to incorporate high-quality video decoding into their multimedia products. Its flexible design and high performance make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4012 $59.2096
20+ $6.0730 $121.4600
30+ $5.8824 $176.4720
41+ $5.6930 $233.4130
53+ $5.5036 $291.6908
71+ $4.9342 $350.3282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess