EN
  • EN
  • DE

SAF7167AHW/V1,157

Part No SAF7167AHW/V1,157
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC RGB VIDEO AMP 48HTQFP / Video Converter IC I²C ITU-R BT.601 48-HTQFP (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Converter
Applications Video Display
Standards ITU-R BT.601
Control Interface I²C
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (7x7)
Base Product Number SAF71
Other Names SAF7167AHWBR,SAF7167AHWBR,935269523157
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260287-SAF7167AHW/V1,157
Ultra Librarian 3D Model Ultra Librarian SAF7167AHW/V1,157 CAD Model

Description

The SAF7167AHW/V1,157 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This product is specifically engineered to meet the high demands of the automotive industry, providing a robust and efficient solution for a wide range of applications.

Key Features

  • Advanced Video Processing: The SAF7167AHW/V1,157 is equipped with sophisticated video processing capabilities, which enable it to handle complex video signals with ease. It is designed to support multiple video formats, making it a versatile choice for automotive video applications.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components. This not only saves space on the PCB but also contributes to a reduction in overall system costs.
  • Automotive Grade: Built to withstand the harsh conditions of the automotive environment, the SAF7167AHW/V1,157 is compliant with automotive-grade reliability standards, ensuring long-term performance and durability.
  • Low Power Consumption: Energy efficiency is a key consideration in automotive design, and the SAF7167AHW/V1,157 is optimized for low power consumption, helping to extend the life of the vehicle's power supply.

Applications

The SAF7167AHW/V1,157 is ideal for a range of applications within the automotive sector, including:

  • Driver assistance systems
  • On-board cameras
  • Vehicle infotainment systems
  • Advanced navigation systems
  • Rear-seat entertainment

Technical Specifications

Here are some of the key technical specifications of the SAF7167AHW/V1,157:

  • Supply Voltage: Specified for standard automotive voltages
  • Operating Temperature: Suitable for the full range of automotive operating temperatures
  • Packaging: Delivered in a robust package suitable for automotive applications
  • Compliance: Meets the strict compliance requirements for automotive electronics

Conclusion

In conclusion, the SAF7167AHW/V1,157 from NXP Semiconductors represents a blend of performance, integration, and efficiency, making it an excellent choice for manufacturers looking to incorporate reliable video processing capabilities into their automotive products. With its adherence to automotive standards and its ability to operate in demanding conditions, this product is set to play a crucial role in the advancement of automotive technology.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess