EN
  • EN
  • DE

SAF7730HV/N323D,51

Part No SAF7730HV/N323D,51
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description SAF7730HV/N323D,51
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number SAF77
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 981947-SAF7730HV/N323D,51
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N323D,51 CAD Model

Description

The SAF7730HV/N323D,51 is a high-performance car radio digital signal processor (DSP) designed and manufactured by NXP Semiconductors. This integrated circuit is tailored for advanced car infotainment systems, offering an exceptional audio experience for both drivers and passengers.

Key Features

  • Multi-Standard Support: This DSP supports a wide range of radio standards, making it versatile for global market requirements, including AM, FM, DAB, and HD Radio.
  • Advanced Audio Processing: With its sophisticated audio processing capabilities, it delivers superior sound quality, noise reduction, and audio effects for an enhanced listening experience.
  • Integrated Data Service Decoder: The inclusion of a data service decoder allows for additional information to be provided, such as traffic updates, song titles, and station identification.
  • Flexible Interface Options: The product features a variety of interfaces, including I2C, SPI, and CAN, for easy integration with other car infotainment system components.

Applications

The SAF7730HV/N323D,51 is ideal for a range of automotive applications, particularly those demanding high-quality audio processing and multi-standard radio reception. It is a perfect choice for:

  • High-end car radio systems
  • Infotainment and multimedia units
  • Navigation systems with integrated audio
  • Vehicle audio amplification systems

Technical Specifications

The SAF7730HV/N323D,51 operates at a voltage range of 3.3V, with an ambient operating temperature range suitable for automotive environments. Its package is designed to be robust and reliable, ensuring consistent performance even under the demanding conditions of in-vehicle use.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the SAF7730HV/N323D,51 is no exception. It is produced with the highest industry standards, ensuring reliability and longevity for automotive manufacturers and consumers alike.

Ordering and Availability

For more information on ordering and availability, please contact NXP Semiconductors or an authorized distributor. Ensure to reference the part number SAF7730HV/N323D,51 when inquiring to receive accurate product details and support.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess