EN
  • EN
  • DE

SC16C550IA44,518

Part No SC16C550IA44,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 44PLCC  /  UART IC 1, UART Channel 16 Byte 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC16
Other Names 935270058518,SC16C550IA44-T,SC16C550IA44-T
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260765-SC16C550IA44,518
Ultra Librarian 3D Model Ultra Librarian SC16C550IA44,518 CAD Model

Description

The NXP SC16C550IA44,518 is a robust UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit, designed to facilitate serial communication for a wide array of applications. This high-performance single-channel UART serves as a bridge between the serial port and the microprocessor or microcontroller, offering a seamless and efficient data transfer mechanism.

Key Features

  • Compatibility: The SC16C550IA44,518 is fully compatible with the industry-standard 16C550, ensuring easy integration into existing systems without the need for extensive redesigns.
  • Data Format Flexibility: It supports 5-, 6-, 7-, or 8-bit characters, 1 or 2 stop bits, and odd/even/no parity, providing versatility to accommodate various communication protocols and data formats.
  • Baud Rate: The device is capable of handling baud rates up to 1.5 Mbps, making it suitable for high-speed serial data communication requirements.
  • FIFO Buffers: Equipped with 16-byte transmit and receive FIFOs (First In First Out buffers), the SC16C550IA44,518 allows for efficient data handling, reducing CPU overhead and improving system throughput.
  • Programmable: The UART offers programmable baud rate generator, which can be precisely adjusted to generate the required baud rate using an external clock or a crystal.
  • Power Management: It includes power management features that help in reducing power consumption, making it an ideal choice for battery-operated devices.

Applications

The NXP SC16C550IA44,518 is suitable for a wide range of applications that require reliable serial communication. These include:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Automotive diagnostics and infotainment systems
  • Consumer electronics
  • Telecommunication devices

Package and Quality

The SC16C550IA44,518 is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications. It is manufactured by NXP, a trusted leader in the semiconductor industry, ensuring high standards of quality and reliability for your critical communication needs.

You May Also Be Interested in

Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess