EN
  • EN
  • DE

SCC2692AE1N40,129

Part No SCC2692AE1N40,129
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 40DIP  /  UART IC 2, DUART Channel 40-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number SCC26
Other Names 935027020129,SCC2692AE1N40-S,SCC2692AE1N40-S
Standard Package 9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260647-SCC2692AE1N40,129
Ultra Librarian 3D Model Ultra Librarian SCC2692AE1N40,129 CAD Model

Description

The NXP SCC2692AE1N40,129 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit that is designed to handle serial communication in embedded systems. This component is ideal for applications requiring efficient serial data exchange such as industrial control systems, networking equipment, and data communication devices.

Key Features

  • Interface Type: The SCC2692AE1N40,129 features a UART interface, which is widely used for serial communication between devices.
  • Number of Channels: It includes two independent UART channels, allowing for simultaneous transmission and reception of serial data on two separate lines.
  • Voltage Range: This component operates within a supply voltage range of 4.5V to 5.5V, making it suitable for a variety of digital systems.
  • Package: Encased in a 40-pin DIP (Dual In-line Package), the SCC2692AE1N40,129 is designed for through-hole mounting, which is beneficial for prototyping and repairs.
  • Speed: The dual UART is capable of handling baud rates up to several Mbps, ensuring high-speed data transfer for demanding applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, making it reliable in harsh environments.

Applications

The versatility of the SCC2692AE1N40,129 makes it a suitable choice for a wide range of applications, including:

  • Telecommunications systems
  • Network routers and switches
  • Industrial automation and control
  • Point of Sale (POS) terminals
  • Computer peripheral interfacing

Additional Information

The NXP SCC2692AE1N40,129 is designed with the quality and reliability that NXP Semiconductors is known for. Its dual-channel capability allows for efficient use of PCB space and can simplify design and reduce component count in multi-serial port applications. For designers and engineers looking for a robust and versatile UART solution, the SCC2692AE1N40,129 offers an excellent balance of performance, power consumption, and ease of integration.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess