EN
  • EN
  • DE

SL2ICS5301EW/V7:00

Part No SL2ICS5301EW/V7:00
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE / RFID Transponder IC 13.56MHz EPC, ISO 15693 Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards EPC, ISO 15693
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number SL2ICS5301
Other Names 935283746003
Standard Package 28,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235566-SL2ICS5301EW/V7:00
Ultra Librarian 3D Model Ultra Librarian SL2ICS5301EW/V7:00 CAD Model

Description

The SL2ICS5301EW/V7:00 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of secure connectivity solutions for embedded applications. This product is part of NXP's renowned Smart Label and Tag ICs portfolio, which is known for providing high-performance, reliable solutions for a variety of identification and tracking applications.

Key Features

  • High-Frequency Interface: The IC operates at 13.56 MHz frequency, which is the standard for high-frequency (HF) RFID applications. This ensures compatibility with a wide range of readers and systems.
  • ISO/IEC 15693 Compliance: The SL2ICS5301EW/V7:00 adheres to the ISO/IEC 15693 standard, which is a global standard for vicinity cards used in identification and tracking.
  • EEPROM Memory: The chip is equipped with a generous amount of EEPROM memory, which allows for the storage of data that can be securely read and written multiple times.
  • Anti-Collision Features: The IC supports anti-collision mechanisms, enabling multiple tags to be read simultaneously without interference, thus enhancing the efficiency of inventory and tracking systems.

Applications

The SL2ICS5301EW/V7:00 is ideally suited for a wide range of applications, including:

  • Library and rental item tracking
  • Supply chain management and logistics
  • Asset tracking and inventory control
  • Pharmaceutical and healthcare tracking systems
  • Access control and security systems

Quality and Reliability

NXP's commitment to quality and reliability is reflected in the SL2ICS5301EW/V7:00. The product is manufactured using advanced techniques and undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Customers can trust this IC to perform consistently in demanding environments and applications.

Support and Resources

NXP provides comprehensive support and resources for the SL2ICS5301EW/V7:00, including detailed datasheets, technical documentation, and application notes. Customers can also access NXP's expert technical support team for assistance with integration, development, and troubleshooting.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess