EN
  • EN
  • DE

SPC5602PEF0VLH6

Part No SPC5602PEF0VLH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
RAM Size 20K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935310903557
Standard Package 160
Win Source Part Number 1095570-SPC5602PEF0VLH6
Ultra Librarian 3D Model Ultra Librarian SPC5602PEF0VLH6 CAD Model

Description

Product Overview: NXP SPC5602PEF0VLH6 Microcontroller

The NXP SPC5602PEF0VLH6 is a cutting-edge microcontroller designed for automotive applications requiring high levels of reliability and performance. This powerful component is part of the SPC5600 family, which is well-known for its robust architecture and suitability for a wide range of automotive applications, including engine management, transmission control, body control, and safety systems.

Key Features

  • Core: This microcontroller is built around a 32-bit Power Architecture® core, which operates at a frequency of up to 64 MHz, delivering the computational power necessary for complex automotive applications.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for program code and data storage.
  • Temperature Range: The SPC5602PEF0VLH6 is designed to operate within an extended temperature range, making it suitable for harsh automotive environments.
  • Input/Output: With multiple communication interfaces including CAN, LIN, and SPI, this microcontroller offers excellent connectivity options for various automotive systems.
  • Timers and ADC: It features advanced timer modules and a 12-bit analog-to-digital converter (ADC) to handle complex timing and sensor interfacing tasks.
  • Safety: Safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability ensure reliable operation critical for automotive safety.

Applications

The SPC5602PEF0VLH6 is designed to meet the stringent requirements of the automotive industry, making it an ideal choice for a variety of applications, including:

  • Engine control units (ECU)
  • Transmission control modules
  • Body control modules (BCM)
  • Advanced driver-assistance systems (ADAS)
  • Safety and security systems

Quality and Reliability

NXP is committed to delivering high-quality and reliable products. The SPC5602PEF0VLH6 microcontroller is manufactured under strict quality control standards, ensuring it meets the rigorous demands of the automotive industry. Its robust design and advanced features make it a dependable choice for manufacturers looking to develop state-of-the-art automotive systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess