The NCV7344AD13R2G is a high-performance CAN transceiver from ON Semiconductor, designed to facilitate communication in automotive and industrial applications. This device is part of the high-speed Controller Area Network (CAN) transceiver family that operates in accordance with the ISO11898 standard. It is particularly suitable for networking microcontrollers in systems where robust communication is critical, such as in vehicles, factory automation, and process control systems.
Key Features
- High-Speed CAN Interface: Supports CAN protocols with data rates up to 1 Mbps.
- ISO11898 Compliant: Meets the physical layer requirements for high-speed CAN communication.
- Low Power Mode: Features a low-power standby mode to conserve energy when the network is inactive.
- Thermal Protection: Integrated thermal shutdown protection to prevent damage from over-temperature conditions.
- Robust Design: Designed to withstand the harsh conditions of automotive environments with protection against transients, as well as electromagnetic interference (EMI).
Applications
The NCV7344AD13R2G is ideal for a wide range of applications where a reliable CAN interface is needed. It is particularly well-suited for:
- Automotive networks such as body control modules, engine control units, and infotainment systems.
- Industrial control systems requiring robust communication links.
- Building automation for centralized control and monitoring.
- Medical equipment that requires secure and reliable data exchange.
Product Specifications
Parameter
Value
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +125°C
Package
SOIC-14
With its robust design and compliance with automotive standards, the NCV7344AD13R2G from ON Semiconductor is a reliable choice for engineers looking to implement a CAN network in their designs. Its combination of high-speed performance, low-power operation, and protective features make it a versatile component for a multitude of applications.