EN
  • EN
  • DE

SPC5603PEF1MLL6

Part No SPC5603PEF1MLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14921, 935318281557, SPC5603PEF1MLL6-ND
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844332-SPC5603PEF1MLL6
Ultra Librarian 3D Model Ultra Librarian SPC5603PEF1MLL6 CAD Model

Description

NXP SPC5603PEF1MLL6 Microcontroller Overview

The NXP SPC5603PEF1MLL6 is a high-performance automotive microcontroller that belongs to the Power Architecture family. Designed to meet the rigorous demands of modern vehicle electronics, this microcontroller is particularly suited for a wide range of automotive applications, including body control modules, gateways, and sensor applications.

At the heart of the SPC5603PEF1MLL6 is a 32-bit Power Architecture core that operates at a maximum frequency of 64 MHz, providing a robust platform for executing complex and time-critical tasks. The device features 512 KB of flash memory for program storage, alongside 36 KB of RAM for efficient data handling and processing.

Key Features

  • Core: 32-bit Power Architecture V1 core
  • Clock Speed: Up to 64 MHz
  • Flash Memory: 512 KB
  • RAM: 36 KB
  • EEPROM: 64 KB (emulated)
  • Supply Voltage: 2.97 V to 5.5 V
  • Operating Temperature: -40°C to +125°C
  • Package: LQFP-64
  • Communication Interfaces: Multiple CAN modules, LINFlex, SPI, and I2C modules

The microcontroller is also equipped with an array of communication interfaces, including multiple Controller Area Network (CAN) modules, Local Interconnect Network (LINFlex), Serial Peripheral Interface (SPI), and Inter-Integrated Circuit (I2C) modules, which facilitate seamless integration with other components within the automotive ecosystem.

The SPC5603PEF1MLL6 is designed to operate reliably in extreme temperature conditions, ranging from -40°C to +125°C, making it a dependable choice for automotive environments. The device's energy efficiency is enhanced by its low-power modes, which help reduce power consumption when full performance is not required.

Encased in a compact LQFP-64 package, the SPC5603PEF1MLL6 is designed for space-constrained applications, offering a balance of performance and size that is ideal for the modern automotive industry. Its robust feature set and adherence to automotive quality standards make it a go-to choice for designers looking to create sophisticated automotive systems with a focus on reliability and efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0233 $50.2330
25+ $4.1217 $103.0425
38+ $3.9929 $151.7302
52+ $3.8641 $200.9332
67+ $3.7353 $250.2651
90+ $3.3489 $301.4010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess