EN
  • EN
  • DE

SPC5604PEF0MLL6

Part No SPC5604PEF0MLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 40K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263978-SPC5604PEF0MLL6
Ultra Librarian 3D Model Ultra Librarian SPC5604PEF0MLL6 CAD Model

Description

Product Overview: NXP SPC5604PEF0MLL6 Microcontroller

The NXP SPC5604PEF0MLL6 is a cutting-edge microcontroller designed for automotive applications, delivering exceptional performance and reliability. This 32-bit MCU is part of the Power Architecture family and is specifically engineered to meet the rigorous demands of the automotive industry, offering a perfect solution for body control modules, gateways, and industrial control systems.

Key Features

  • Core: The SPC5604PEF0MLL6 is built on a powerful 32-bit PowerPC Book E-compliant e200z0h CPU core, operating at a frequency of up to 64 MHz, which provides a robust platform for complex computations and efficient processing of automotive workloads.
  • Memory: It comes with an ample memory configuration, featuring 256 KB of on-chip flash memory for program storage, and 20 KB of RAM for data processing, ensuring smooth operation and ample space for application code and data.
  • Advanced Timer: The microcontroller includes a Modular I/O System (MIOS200) that houses a set of advanced timers, facilitating precise timing operations and PWM generation, essential for automotive control systems.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI modules, which enable the MCU to connect with other components within the vehicle's network or industrial control systems.
  • Analog-to-Digital Converter: An integrated 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for accurate reading of analog signals, crucial for sensor data acquisition and real-time monitoring.
  • Package: The device is housed in a compact 64-pin LQFP package, making it suitable for space-constrained applications while providing enough I/O ports for complex tasks.

Reliability and Quality

With its robust design and adherence to automotive-grade quality standards, the SPC5604PEF0MLL6 ensures high reliability. The MCU operates within an extended temperature range, making it ideal for harsh automotive environments. Its fail-safe and fault-tolerant capabilities, along with built-in system protection features, ensure dependable operation critical for safety applications.

Development Support

To aid in development, NXP provides comprehensive software and hardware support, including development boards, software development kits (SDKs), and a suite of debugging and programming tools. This support accelerates the design process and helps bring products to market faster.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3080 $61.2320
8+ $12.5605 $100.4840
13+ $12.1679 $158.1827
17+ $11.7754 $200.1818
22+ $11.3829 $250.4238
30+ $10.2054 $306.1620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess