EN
  • EN
  • DE

SPC5745RK1MLU3

Part No SPC5745RK1MLU3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit Tri-Core 150MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series Automotive, AEC-Q100 MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 150MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Supply Voltage 3.5V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name SPC5745
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897040-SPC5745RK1MLU3
Ultra Librarian 3D Model Ultra Librarian SPC5745RK1MLU3 CAD Model

Description

The NXP SPC5745RK1MLU3 is a cutting-edge microcontroller designed for automotive applications, delivering high performance and reliability. This powerful MCU is part of NXP's SPC57 series and is ideal for handling the complex, real-time demands of modern vehicle systems.

Key Features

  • Core: Built around a 32-bit Power Architecture with dual e200z4d cores, the SPC5745RK1MLU3 operates at a frequency of up to 180 MHz, providing robust processing capabilities.
  • Memory: It comes equipped with 1.5 MB of flash memory and 192 KB of RAM, ensuring ample space for application code and efficient data handling.
  • Security: With advanced security features, including a Memory Protection Unit (MPU), this MCU ensures data integrity and protection against unauthorized access, making it suitable for safety-critical applications.
  • Communication Interfaces: A wide array of communication interfaces is supported, including CAN, LIN, and Ethernet, facilitating versatile connectivity options within automotive networks.
  • Analog-to-Digital Converters: Multiple high-resolution ADCs are integrated, allowing for precise measurement of analog signals, which is essential for sensor data acquisition and control.
  • Timers: Comprehensive timer modules, including periodic interrupt timers and watchdog timers, provide excellent timing solutions for real-time applications.

Applications

The SPC5745RK1MLU3 is designed to meet the rigorous demands of automotive electronics. It's well-suited for applications such as:

  • Engine management systems
  • Advanced driver-assistance systems (ADAS)
  • Transmission control units
  • Chassis and safety control
  • Body electronics

Quality and Reliability

NXP's commitment to quality is evident in the SPC5745RK1MLU3, which is manufactured to meet the high standards of the automotive industry. Its robust design ensures reliable operation in harsh environments, characterized by wide temperature ranges and potential electrical disturbances.

Development Support

Developers can take advantage of NXP's comprehensive software and hardware tools to streamline the design and development process. Evaluation boards, reference designs, and a suite of development software are available to help reduce time-to-market for automotive products using the SPC5745RK1MLU3 microcontroller.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess