EN
  • EN
  • DE

SPC5777CK2MMO3R

Part No SPC5777CK2MMO3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 516MAPBGA  /  e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 516-MAPBGA (27x27)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Product Status Obsolete
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 516-BGA
Supplier Device Package 516-MAPBGA (27x27)
Base Product Number SPC577
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A002A1
Win Source Part Number 1263901-SPC5777CK2MMO3R
Ultra Librarian 3D Model Ultra Librarian SPC5777CK2MMO3R CAD Model

Description

Introducing the SPC5777CK2MMO3R Microcontroller from NXP

The SPC5777CK2MMO3R is a state-of-the-art microcontroller unit (MCU) designed by NXP Semiconductors, tailored for the automotive industry's demanding applications. This high-performance MCU is part of NXP's Power Architecture line of processors, which are renowned for their robust performance and reliability in automotive and industrial control systems.

Key Features

  • Advanced Processing Core: The SPC5777CK2MMO3R is equipped with a dual-core Power Architecture e200z7, running at speeds of up to 264 MHz, providing the computational horsepower required for complex automotive applications such as powertrain, chassis, and advanced driver assistance systems (ADAS).
  • Memory Resources: It boasts a generous memory capacity, including up to 4MB of flash memory and 384KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Safety Features: With integrated safety features that comply with the ISO 26262 standard, the MCU is designed to meet the stringent requirements for functional safety in road vehicles. This includes features such as Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability.
  • Rich Set of Peripherals: The device includes a variety of peripherals such as multiple CAN interfaces, LIN, FlexRay, and Ethernet for communication, along with numerous timers, ADCs, and PWM channels for control applications.
  • Low Power Consumption: Despite its powerful performance, the SPC5777CK2MMO3R is designed to be energy-efficient, with low power modes to minimize consumption when full power is not required.

Robust Design for Automotive Use

The SPC5777CK2MMO3R is built to withstand the harsh conditions of automotive environments. It operates over an extended temperature range and is engineered to be resistant to the vibrations and shocks commonly encountered in automotive applications. The package is designed for optimal heat dissipation, ensuring reliable performance over a vehicle's lifespan.

Developer Support and Ecosystem

NXP provides comprehensive support for developers working with the SPC5777CK2MMO3R, including software drivers, development tools, and reference designs. The MCU is supported by a wide range of development environments and tools from both NXP and third-party vendors, simplifying the design process and accelerating time-to-market for automotive systems developers.

With its powerful features and robust design, the SPC5777CK2MMO3R from NXP is the ideal choice for automotive engineers looking to develop the next generation of vehicle control systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess